Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823006-EVA-3000+
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Attenuation Value 24dB ~ 43dB
Frequency Range 50MHz ~ 3GHz
Impedance 50 Ohms
Grade -
Package / Case 6-SMD, No Lead
Ultra Librarian 3D Model Ultra Librarian EVA-3000+ CAD Model

Description

The EVA-3000+ is a coaxial attenuator from Mini-Circuits designed to reduce signal power by a fixed amount across a broad frequency range. This attenuator provides a cost-effective solution for managing signal levels in various RF and microwave applications. It's known for its robust construction and reliable performance.

Applications:

  • Test and Measurement: Used in test setups to calibrate equipment and ensure accurate readings.
  • Signal Leveling: Employed to adjust signal power in communication systems to prevent overloading of sensitive components.
  • Impedance Matching: Can improve impedance matching between different components in RF circuits.
  • Receiver Protection: Protects receivers from strong input signals that could cause damage or saturation.
  • RF and Microwave Systems: Integrated into various RF and microwave systems for signal conditioning.

Features:

  • Broadband Performance: Operates over a wide frequency range, offering consistent attenuation.
  • Precise Attenuation: Provides a specific and accurate level of attenuation.
  • Low VSWR: Minimizes signal reflections, ensuring efficient power transfer.
  • Rugged Construction: Designed to withstand harsh operating conditions.
  • Compact Size: Allows for easy integration into existing systems.

Benefits:

  • Improved Signal Quality: Reduces unwanted signal levels, enhancing overall signal integrity.
  • Enhanced System Reliability: Prevents component damage due to excessive power levels.
  • Accurate Measurements: Ensures precise and reliable test results in measurement setups.
  • Simplified System Design: Simplifies the design of RF and microwave systems by providing a fixed attenuation value.
  • Cost-Effective Solution: Offers a reliable attenuation solution at a competitive price.

Additional Details:

The EVA-3000+ typically features SMA connectors for easy integration into coaxial cable systems. Its construction ensures durability and consistent performance over its operating life. The specific attenuation value is typically specified in dB (decibels) and remains consistent across the specified frequency range. Always refer to the manufacturer's datasheet for precise specifications, including frequency range, attenuation value, VSWR, and power handling capabilities. The attenuator is designed for 50-ohm impedance systems.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for MCD8825
Fujitsu Electronics America, Inc.
IC ANALOG
Lowest to $19.0094
ECAD model for MB90F045PF-G
Fujitsu Electronics America, Inc.
IC ANALOG
Need more? Email Us
ECAD model for MB91F133A
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
ECAD model for HDCM3
Others
Need more? Email Us
ECAD model for MC-7943-E1
Others
Need more? Email Us
ECAD model for MCDG04
Others
Need more? Email Us
ECAD model for MCL3591
Texas Instruments
HD ANALOG-INPUT POWER STAGE
Need more? Email Us
ECAD model for HPA01202BDKDR
Others
Lowest to $0.4165
ECAD model for MCD2926

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8242 $71.4726
7+ $19.5489 $136.8423
11+ $18.9370 $208.3070
15+ $18.3264 $274.8960
19+ $17.7158 $336.6002
25+ $15.8828 $397.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 210 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention