EN
  • EN
  • DE

GP2YA+

Part No GP2YA+
Manufacturer Mini-Circuits
Catalog RF and Wireless >RF Power Dividers/Splitters
Description 2 WAYS MMIC PS, 1600 - 3300 MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Mini-Circuits’ GP2YA+ is a 50Ω GaAs MMIC 2-way splitter/combiner that operates from 1600 to 3300 MHz. The GP2YA+ provides typical performance of 1.1 dB insertion loss, 22 dB isolation, 0.03 dB amplitude unbalance, and 0.6 deg phase unbalance. In conjunction, it has excellent power handling capabilities of 10 W max as a splitter. This combination of characteristics makes it the perfect device for maintaining signal integrity and low signal distortion during signal splits, while also handling high power RF signals.

You May Also Be Interested in

Maxim Integrated
UPCONVERTER MIXER
Lowest to $0.9545
Telit
RF TXRX MODULE CELL SMD
Lowest to $44.4485
TYCLON
BNC 50 Ohm 4-Way RF Power Dividers/Splitters Coaxial Distributor . Stripline type 4 distributor with BNC50Ω jack. It features a impedance 50Ω, operates up to 0.1~110MHz, and an excellent V.S.W.R 1.2(Max.) at 0.1~110MHz. The contact is made of Silver lating, while the body is Nickel Plating
Need more? Email Us
Renesas Electronics America
VFQFPN 4.00X4.00X0.90 MM, 0.50MM
Lowest to $12.5357
Anaren
RF POWER DVDR 1.7GHZ-2.2GHZ 0805
Need more? Email Us
TE Connectivity
RF SHIELD 0.65" X 0.65" SMD 1PC
Lowest to $1.0506
Qorvo US Inc.
DC-22 GHZ DISTRIBUTED AMPLIFIER
Lowest to $239.8497
Qorvo US Inc.
DW3110 UWB TRANSCEIVER IC, NON A
Lowest to $9.7548
Mini-Circuits
2 WAYS PWRSPLTR, 500 - 2500 MHZ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $0.0000 $0.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess