Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 79253-LFCV-52+
Popularity Medium
Supply and Demand Status Limited
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency 93 MHz
Impedance 50 Ohm
Insertion Loss 1.2dB
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 4-SMD Module
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height (Max) 0.039\
Ultra Librarian 3D Model Ultra Librarian LFCV-52+ CAD Model

Description

The Mini-Circuits component is a high-quality part that is designed to deliver reliable and consistent performance. The supply and demand status of this component is limited.

  • Additional Information: Not available

You May Also Be Interested in

Leshan Radio
Lowest to $0.0125
ECAD model for L2SA1037AKRLT1G
STMicroelectronics
Need more? Email Us
ECAD model for L5953TR-6
LSI Computer Systems
Lowest to $168.7307
ECAD model for L2B2777-013
STMicroelectronics
DUAL 5V REGULATOR WITH RESET
Need more? Email Us
ECAD model for L4904A
Toko America Inc.
Need more? Email Us
ECAD model for L33-0762-05
Leshan Radio
High-Frequency Amplifier Transistor
Lowest to $0.0271
ECAD model for L2SC4083PWT1G
Leshan Radio
Small Signal MOSFET 115 mA, 60 V N-Channel SOT-323
Lowest to $0.0175
ECAD model for L2N7002WT1G
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for L3E01021F0A
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for L1F90011P00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9239 $55.4673
16+ $6.5017 $104.0272
24+ $6.2985 $151.1640
33+ $6.0953 $201.1449
43+ $5.8921 $253.3603
57+ $5.2826 $301.1082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,877 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention