Products specifications

Manufacturer Mini-Circuits
Win Source Part Number 238041-MNA-4+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MNA
Introduction Date January 24, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MNA-4+ CAD Model

Description

The Mini-Circuits MNA-4+ is a popular high-frequency amplifier with a frequency range of 100 MHz to 4 GHz.

  • Introduction Date: It has an introduction date of January 24, 2007.
  • ECCN: Is ECCN EAR99 compliant.
  • Usage: This device is commonly used.
  • Supply and Demand Status: Limited.
  • Alternative Parts: Include MNA-4 and MNA-4A+.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
ECAD model for M1530DM
EliteMT
Need more? Email Us
ECAD model for M11B416256A-27J
Mindspeed
Need more? Email Us
ECAD model for M02066-21
Microsemi Corporation
Need more? Email Us
ECAD model for M1353-66440
ESMT
Need more? Email Us
ECAD model for M12L64322AA1L
ESMT
256K x 32 Bit x 4 Banks Double Data Rate SDRAM
Need more? Email Us
ECAD model for M13S32321A-6L
Infineon Technologies
Need more? Email Us
ECAD model for M0210I
ESMT
Need more? Email Us
ECAD model for M13L128168A-3.6T
EliteMT
Need more? Email Us
ECAD model for M12L16161A-55

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention