EN
  • EN
  • DE

NCS4-102+

Part No NCS4-102+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:4 LTCC TRANSFORMER, 700 - 1000 / RF Balun 700MHz ~ 1GHz 1:4 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr Mini-Circuits
Package Tape & Reel (TR)
Frequency Range 700MHz ~ 1GHz
Phase Difference
Insertion Loss (Max) 1.3dB
Return Loss (Min) 13.12dB
Package / Case 6-SMD, No Lead
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Other Names 3157-NCS4-102+TR
Standard Package 2,000
Win Source Part Number 1026346-NCS4-102+
Ultra Librarian 3D Model Ultra Librarian NCS4-102+ CAD Model

Description

The Mini-Circuits NCS4-102+ is a Balun that is designed to deliver high performance and reliability.

  • Manufacturer: Mini-Circuits
  • Part Number: NCS4-102+
  • Type: Balun
  • Supply Status: Limited
  • Standard Package: 2,000
  • Frequency Range: 700MHz ~ 1GHz
  • Phase Difference: 5 degrees
  • Insertion Loss: 1.3dB
  • Return Loss: 13.12dB
  • Designed for: High-performance electronic devices.

You May Also Be Interested in

TDK Corporation
MULTILAYER BALUN FOR 350 - 950MH / Multilayer Balun
Lowest to $0.2703
TDK Corporation
WOUND CHIP BALUN
Need more? Email Us
TDK Corporation
Thin-Film Balun
Lowest to $0.0329
TDK Corporation
XFRMR BALUN RF AGSM/TX-RX SMD
Lowest to $0.1588
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
Anaren
Ultra Low Profile 0404 Balun
Lowest to $0.3908
Anaren
BALUN 2.1GHZ-3GHZ 50/50 0805 / Ultra Low Profile 0805 Balun 50 to 50! Balanced
Lowest to $0.2008
TDK Corporation
Lowest to $2.5479
TDK Corporation
XFRMR BALUN RF DVB-H SMD
Lowest to $0.1482

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9120 $65.8240
4+ $27.0048 $108.0192
6+ $26.1609 $156.9654
8+ $25.3170 $202.5360
11+ $24.4731 $269.2041
14+ $21.9414 $307.1796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 216 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess