Products specifications

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 2.3GHz ~ 2.7GHz
Phase Difference 5°
Insertion Loss (Max) 1.0dB
Return Loss (Min) 11.81dB
Package / Case 6-SMD, No Lead
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 251355-NCS4-272+
Ultra Librarian 3D Model Ultra Librarian NCS4-272+ CAD Model

Description

The 251355-NCS4-272+ is a Balun designed for RF and wireless applications and manufactured by Mini-Circuits.

  • Frequency Range: 2.3GHz to 2.7GHz
  • Phase Difference: 5 degrees
  • Maximum Insertion Loss: 1.0dB
  • Minimum Return Loss: 11.81dB
  • Mounting: Surface Mountable
  • Package: 6-SMD, No Lead
  • Product Status: active product lineup
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Pulse
BALUN 1MHZ-500MHZ 75/75 5SMD MOD
Need more? Email Us
ECAD model for CX2040LNLT
Pulse
BALUN 780MHS TYPE09
Need more? Email Us
ECAD model for BLN0605LM09R0780A
Pulse
2012 900MHZ BLN TYPEKM
Need more? Email Us
ECAD model for BLN2012LRKMR0900L
Pulse
BALUN 4.5MHZ-3GHZ 50/50 5SMD MOD
Need more? Email Us
ECAD model for CX2109NLT
Pulse
2012 2.4GHZ BLN TYPEKT
Need more? Email Us
ECAD model for BLN2012LWKTR2400L
MACOM Technology Solutions
BALUN 45MHZ-1.2GHZ 50/75 4SMD
Need more? Email Us
ECAD model for MABA-011014
Pulse
1608 LTE MIDDLE BAND (1710-2170M
Need more? Email Us
ECAD model for BLN1608LWKVR1721L
MACOM Technology Solutions
BALUN 5MHZ-1.2GHZ 75/75 MODULE
Need more? Email Us
ECAD model for MABA-011031
TDK Corporation
Multilayer Balun
Lowest to $0.2267
ECAD model for HHM1548E1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2435 $51.8960
38+ $2.6613 $101.1294
59+ $2.5782 $152.1138
81+ $2.4950 $202.0950
104+ $2.4118 $250.8272
139+ $2.1623 $300.5597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,085 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention