EN
  • EN
  • DE

M95128-DRDW3TP

Part No M95128-DRDW3TP
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1437+
Reference case SO-8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 719294-M95128-DRDW3TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95128-DRDW3TP CAD Model

Description

Product Overview: M95128-DRDW3TP

The M95128-DRDW3TP is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer, STMicroelectronics. This product is designed to deliver high-performance data storage and retention for a wide array of applications across different industries. With its robust design and advanced technology, the M95128-DRDW3TP ensures reliability and endurance, making it an ideal choice for mission-critical systems where data integrity is paramount.

Key Features

  • Memory Size: The device boasts a 128-Kbit memory capacity, providing ample space for firmware storage, configuration parameters, or any data that requires non-volatile memory.
  • Data Retention: It offers a long data retention period, typically over 40 years, ensuring that your data remains safe and intact for the duration of your product's lifecycle.
  • Write Cycles: The M95128-DRDW3TP is rated for up to 1 million write cycles, ensuring a high level of endurance and reliability for frequent data updates.
  • Operating Voltage Range: This EEPROM operates across a wide voltage range of 2.5V to 5.5V, making it compatible with various logic levels and power supplies.
  • Communication Interface: It features a fast SPI (Serial Peripheral Interface) bus, allowing for seamless integration with microcontrollers and other digital systems.
  • Package: The device comes in a TSSOP8 package, which is well-suited for space-constrained applications while providing excellent thermal performance and durability.

Applications

The M95128-DRDW3TP is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive electronics
  • Medical devices
  • Smart metering

In summary, the M95128-DRDW3TP from STMicroelectronics is a high-quality EEPROM device that combines large storage capacity, long-term data retention, and high write endurance. Its compatibility with a wide range of voltages and the SPI communication interface makes it an excellent choice for designers looking to incorporate reliable non-volatile memory into their systems.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Lowest to $2.8013
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess