EN
  • EN
  • DE

M24512-DRDW8TP/K

Part No M24512-DRDW8TP/K
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 512KBIT I2C 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 4ms
Access Time 450 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M24512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371484-M24512-DRDW8TP/K
Ultra Librarian 3D Model Ultra Librarian M24512-DRDW8TP/K CAD Model

Description

The M24512-DRDW8TP/K is a high-performance 512-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics, a leader in semiconductor solutions. This memory device is designed for flexible and reliable data storage in a wide range of industrial, automotive, and consumer applications where the efficient and robust non-volatile memory is crucial.

Key Features

  • Memory Size: 512 Kbits, organized as 64 Kbytes of 8 bits each, providing ample space for firmware storage, parameter settings, and data logging.
  • Interface: I²C serial interface supports 400 kHz protocol, allowing for simple integration with microcontrollers and processors.
  • Write Cycle Time: Fast write cycle time of 5 ms max, with byte and page write (up to 128 bytes) capabilities, ensures efficient data management and high throughput.
  • Operating Voltage Range: Wide supply voltage range from 1.8 V to 5.5 V, making it suitable for various system-level power supplies.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, guaranteeing reliable operation under harsh conditions.
  • Endurance: High reliability with 1 million write cycles per byte and 40-year data retention, ensuring data integrity over a long period.
  • Packaging: Delivered in an 8-pin TSSOP package, which is recognized for its compact footprint and suitability for space-constrained applications.

Applications

The M24512-DRDW8TP/K is versatile and can be used in various applications, including:

  • Industrial and factory automation systems
  • Automotive control units and infotainment systems
  • Consumer electronics
  • Portable devices
  • Healthcare and medical equipment

In summary, the STMicroelectronics M24512-DRDW8TP/K EEPROM offers a reliable and durable non-volatile memory solution for applications that demand high-endurance data storage and a wide operating temperature range. Its compatibility with the I²C bus interface ensures ease of integration into a multitude of electronic systems, making it an ideal choice for designers looking to enhance their products with dependable data memory.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7802 $50.7130
160+ $0.6401 $102.4160
245+ $0.6201 $151.9245
335+ $0.6001 $201.0335
435+ $0.5801 $252.3435
580+ $0.5201 $301.6580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess