EN
  • EN
  • DE

MC68HC11D0CFBE2

Part No MC68HC11D0CFBE2
Manufacturer NXP / Nexperia
Catalog Integrated Circuits (ICs)
Description IC MCU 8BIT ROMLESS 44QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)EmbeddedMicrocontrollers
Mfr NXP USA Inc.
Series HC11
Packaging Tray
Part Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 2MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 26
Program Memory Type ROMless
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 44-QFP (10x10)
Package / Case 44-QFP
Base Product Number MC68HC11
Ultra Librarian 3D Model Ultra Librarian MC68HC11D0CFBE2 CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 100MA 8-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT 16-SO
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8SO
Need more? Email Us
Analog Devices Inc.
IC REG CHARGE PUMP -3V TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 8-SO
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 400MHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC SW PCMCIA SGL 3.3/5V 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess