EN
  • EN
  • DE

LT1819CMS8

Part No LT1819CMS8
Manufacturer Analog Devices Inc.
Catalog Integrated Circuits (ICs)
Description IC OPAMP VFB 400MHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Amplifier Type Standard (General Purpose)
Number of Circuits 2
Slew Rate 2500V/µs
Gain Bandwidth Product 400 MHz
Current - Input Bias 2 µA
Voltage - Input Offset 200 µV
Current - Supply 9mA (x2 Channels)
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 12.6 V
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Ultra Librarian 3D Model Ultra Librarian LT1819CMS8 CAD Model

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 80MA SC-82AB
Lowest to $4.1785
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 80FQFP
Lowest to $27.2727
ON Semiconductor
IC COMPARATOR 1 GEN PUR 5TSOP
Lowest to $1.0909
ON Semiconductor
IC LATCH SINGLE 1:8 16SOIC
Lowest to $8.1818
Renesas Electronics America
MCU 3/5V 512K I TEMP PB-FREE 100
Lowest to $142.6574
ON Semiconductor
IC GATE DRVR HI/LOW SIDE 10WDFN
Lowest to $3.4412
Octavo Systems
IC MODULE CORTEX-A8 1GHZ 512MB
Lowest to $115.6717
Infineon Technologies
Security ICs / Authentication ICs
Lowest to $8.7313
NXP / Nexperia
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $10.3636

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess