EN
  • EN
  • DE

OSD3358-512M-IND

Part No OSD3358-512M-IND
Manufacturer Octavo Systems
Catalog Integrated Circuits (ICs)
Description IC MODULE CORTEX-A8 1GHZ 512MB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)EmbeddedMicrocontrollers, Microprocessor, FPGA Modules
Manufacturer Octavo Systems LLC
Series OSD335x
Packaging Tray
Part Status Active
Module/Board Type MPU Core
Core Processor ARM? Cortex?-A8, AM3358
Co-Processor NEON? SIMD
Speed 1GHz
RAM Size 512MB
Connector Type 400-BGA
Size / Dimension 1.060" L x 1.060" W (27.00mm x 27.00mm)
Operating Temperature -40°C ~ 85°C
Base Product Number OSD3358
Ultra Librarian 3D Model Ultra Librarian OSD3358-512M-IND CAD Model

You May Also Be Interested in

Renesas Electronics America
MCU 3/5V 512K I TEMP PB-FREE 100
Lowest to $142.6574
ON Semiconductor
IC INVERTER 1CH 1-INP SC70-5
Lowest to $0.4090
ON Semiconductor
IC POE CNTRL 1 CHANNEL 16TSSOP
Lowest to $4.3636
ON Semiconductor
IC LATCH SINGLE 1:8 16SOIC
Lowest to $8.1818
ON Semiconductor
IC SWITCH SPDT X 1 25OHM 6TSOP
Lowest to $2.7273
ON Semiconductor
IC LED DRVR CTRLR NO 500MA 7SOIC
Lowest to $1.3758
SCT
4.5V-60V Vin, 5A, High Efficienc
Lowest to $2.5496
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.6813
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 SC74
Lowest to $0.3538

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess