EN
  • EN
  • DE

EDS1216AFTA-75-E

Part No EDS1216AFTA-75-E
Manufacturer Elpida Memory
Catalog SD
Description SD 8Mx16-75 133MHz Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945593-EDS1216AFTA-75-E
Series *
Ultra Librarian 3D Model Ultra Librarian EDS1216AFTA-75-E CAD Model

Description

The EDS1216AFTA-75-E is a memory component that is part of a series of memory components.

  • Manufacturer: Win Source
  • Popular choice for: memory applications
  • Supply: usually supplied in a single package
  • Category: memory components
  • Description: reliable memory component that is widely used in different applications.

You May Also Be Interested in

Samsung
SD 32Mx16-75 133MHz MonlithiC
Need more? Email Us
NEC
SD 8Mx16-75 133MHz CL3
Need more? Email Us
NANYA
SD 8Mx16-7 133MHz
Need more? Email Us
Qimonda
SD 16Mx8-7 133MHz CL2
Need more? Email Us
NEC
SD 8Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $58.2090
Samsung
SD 16Mx16-75 133 MHz Pb-Free
Lowest to $1.7614
Hynix Semiconductor
SD 8Mx16 133MHz Pb-Free TSOPII
Need more? Email Us
Hynix Semiconductor
SD 8Mx16-H 133MHz Low Power Ind
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess