EN
  • EN
  • DE

K4S511632M-TC75

Part No K4S511632M-TC75
Manufacturer Samsung
Catalog SD
Description SD 32Mx16-75 133MHz MonlithiC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945578-K4S511632M-TC75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S511632M-TC75 CAD Model

Description

The K4S511632M-TC75 is a 256Mb SDRAM (Synchronous Dynamic Random Access Memory) component manufactured by Samsung. This memory chip is designed to provide high-speed data access and is commonly used in various electronic devices that require efficient memory performance.

Applications

  • Graphics cards: Serves as frame buffer memory, enabling smooth rendering of graphics.
  • Networking equipment: Used in routers and switches for temporary storage of network packets.
  • Consumer electronics: Found in set-top boxes, DVD players, and other multimedia devices.
  • Embedded systems: Integrated into industrial control systems and other embedded applications.
  • Gaming consoles: Supports the high-speed data processing requirements of gaming applications.

Features

  • 256Mb memory density
  • Synchronous interface for high-speed data transfer
  • Programmable burst length (1, 2, 4, 8, or full page)
  • Auto precharge and auto refresh modes
  • LVTTL compatible inputs and outputs
  • Single 3.3V power supply
  • Operating temperature range suitable for commercial applications

Benefits

  • High bandwidth: Improves overall system performance by enabling rapid data transfer.
  • Low latency: Reduces delays in memory access, enhancing responsiveness.
  • Cost-effective solution: Offers a good balance between performance and price.
  • Reliable performance: Manufactured by Samsung, a trusted and reputable memory provider.
  • Versatile: Suitable for a wide range of applications due to its flexible configuration options.

Technical Specifications

The K4S511632M-TC75 operates at a specified clock frequency, enabling synchronous data transfers. It supports different burst modes, allowing for optimized data access patterns. The device is typically packaged in a TSOP (Thin Small Outline Package). The power consumption characteristics are designed to meet the requirements of various applications. It also meets industry-standard compliance requirements.

You May Also Be Interested in

Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess