EN
  • EN
  • DE

K4S561632N-LP75

Part No K4S561632N-LP75
Manufacturer Samsung
Catalog SD
Description SD 16Mx16 133MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945424-K4S561632N-LP75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S561632N-LP75 CAD Model

Description

The K4S561632N-LP75 is a SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. It is designed for use in various applications requiring memory storage and retrieval, balancing performance and cost-effectiveness.

Applications:

  • Consumer electronics (TVs, set-top boxes)
  • Graphics cards
  • Embedded systems
  • Networking devices
  • General-purpose computing

Features:

  • SDRAM Technology
  • 5.4 ns clock cycle time (tCK)
  • High-speed data transfer rates
  • Low power consumption
  • Multiple memory banks
  • LVTTL compatible inputs and outputs
  • Available in various package options

Benefits:

  • Provides adequate memory capacity for applications
  • Enables efficient data processing and transfer
  • Reduces energy consumption, leading to longer battery life or lower operating costs
  • Allows for simultaneous access to different memory locations, enhancing overall system performance
  • Ensures compatibility with a wide range of systems
  • Offers flexibility in system design with multiple package choices

Technical Specifications:

The K4S561632N-LP75 typically operates at 3.3V. It utilizes SDRAM technology to achieve high-speed data transfer rates. The specific data rate and timing characteristics are crucial for system design. It conforms to industry standard SDRAM specifications.

Overall, the K4S561632N-LP75 is a reliable SDRAM option for applications that require a balance of performance, capacity, and cost. Its compatibility and features make it a versatile choice for a variety of electronic devices.

You May Also Be Interested in

Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess