EN
  • EN
  • DE

PHA-13LN+

Part No PHA-13LN+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP CATV 1MHZ-1GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1MHz ~ 1GHz
P1dB 24.5dBm
Gain 20.1dB
Noise Figure 1.2dB
RF Type CATV, Cellular
Voltage - Supply 3V, 5V
Current - Supply 138.9mA
Test Frequency 500MHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 833734-PHA-13LN+
Ultra Librarian 3D Model Ultra Librarian PHA-13LN+ CAD Model

Description

The Mini-Circuits 833734-PHA-13LN+ is an RF amplifier.

  • Applications: CATV, Cellular
  • Test Frequency: 500MHz
  • Frequency Range: 1MHz to 1GHz
  • Gain: 20.1dB
  • Noise Figure: 1.2dB
  • Package: TO-243AA
  • Mounting: Surface Mount
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8497 $54.2485
12+ $8.9023 $106.8276
18+ $8.6241 $155.2338
24+ $8.3459 $200.3016
31+ $8.0677 $250.0987
42+ $7.2331 $303.7902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess