Products specifications

Package Tape & Reel (TR)
Product Status Active
Frequency 1.5GHz ~ 2.5GHz
P1dB 19.5dBm
Gain 15.7dB
Noise Figure 1.2dB
RF Type LTE, GPS
Voltage - Supply 3V, 4V
Current - Supply 57mA
Test Frequency 2GHz
Grade -
Mounting Type Surface Mount
Package / Case 8-TFDFN Exposed Pad
Supplier Device Package MC1631-1
Ultra Librarian 3D Model Ultra Librarian PMA2-252LN+ CAD Model

Description

Mini-Circuits PMA2-252LN+ is a E-PHEMT based Ultra-Low Noise MMIC Amplifier with a unique combinations of low noise and high IP3 making this amplifier ideal for sensitive high dynamic range receiver applications. This design operates on a single 3 to 4V supply.

You May Also Be Interested in

Mini-Circuits
IC AMP 5G 22GHZ-43.5GHZ 12MCLP
Lowest to $103.4880
ECAD model for TSS-44+
Skyworks Solutions Inc.
IC AMP 802.11A/N 5.85GHZ 20QFN
Lowest to $3.8538
ECAD model for SE5003L2-R
STMicroelectronics
IC AMP GPS LOW NOISE SOT-666
Lowest to $0.4760
ECAD model for SMA661ASTR
Broadcom Limited
6 - 20 GHz Amplifier | IC RF AMP 6GHZ-20GHZ MODULE
Lowest to $293.0527
ECAD model for AMMC-5618-W50
Mini-Circuits
IC AMP CELL 500MHZ-4.5GHZ 8QFN / RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)
Need more? Email Us
ECAD model for MNA-2W+
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65135-21LF
Renesas Electronics America
IC AMP PCS 100MHZ-1.9GHZ 6SUPER / RF Amplifier IC PCS, DCS 100MHz ~ 1.9GHz 6-SuperMiniMold
Lowest to $1.4631
ECAD model for UPC8128TB-E3-A
Nisshinbo Micro Devices Inc.
IC AMP GALIL 1.575/1.602GHZ MOD
Lowest to $0.8290
ECAD model for NJG1159PHH-TE1
Analog Devices Inc.
Industrial Sensors | IC AMP VSAT 24GHZ-43.5GHZ 16SMT
Lowest to $984.8485
ECAD model for HMC1040LP3CE

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention