EN
  • EN
  • DE

MNA-2W+

Part No MNA-2W+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC AMP CELL 500MHZ-4.5GHZ 8QFN / RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 500MHz ~ 4.5GHz
P1dB 19.2dBm
Gain 14.7dB
Noise Figure 5.4dB
RF Type Cellular
Voltage - Supply 2.8V ~ 5V
Current - Supply 84mA
Test Frequency 500MHz
Mounting Type Surface Mount
Package / Case 8-VQFN Exposed Pad
Supplier Device Package 8-QFN (3x3)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 885503-MNA-2W+
Ultra Librarian 3D Model Ultra Librarian MNA-2W+ CAD Model

Description

The 885503-MNA-2W+ is an RF amplifier designed for use in cellular applications.

  • Application: Cellular
  • Frequency Range: 500MHz to 4.5GHz
  • Gain: 14.7dB
  • Noise Figure: 5.4dB
  • P1dB: 19.2dBm
  • Supply Voltage: 2.8V to 5V
  • Current Supply: 84mA
  • Package: 8-VQFN Exposed Pad
  • Mounting: Surface Mount
  • Manufacturer: Mini-Circuits
  • Product Line: Active

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess