EN
  • EN
  • DE

MWE6IC9100NBR1

Part No MWE6IC9100NBR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC PWR AMP RF LDMOS TO272-14 / RF Amp Single Power Amp 960MHz 32V 15-Pin TO-272 W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Frequency 960MHz
Gain 33.5dB
RF Type GSM, EDGE
Operating Supply Voltage 28V
Package TO-272-14 Variant, Flat Leads
Manufacturer Package TO-272 WB-14
Win Source Part Number 790304-MWE6IC9100NBR1
Popularity Medium
Supply and Demand Status Limited
Family Name MWE6IC9100
Introduction Date February 07, 2007
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MWE6IC9100NBR1 CAD Model

Description

The MWE6IC9100NBR1 is a cutting-edge RF power transistor from NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This high-performance component is designed for use in a wide range of applications, including but not limited to RF energy, industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The MWE6IC9100NBR1 operates effectively over a broad frequency range, making it versatile for various applications.
  • Efficiency: This transistor is engineered for maximum efficiency, ensuring low power loss and reduced heat generation during operation.
  • Power Output: It boasts a high power output capability, which is essential for applications requiring significant RF power.
  • Thermal Performance: The excellent thermal performance of the MWE6IC9100NBR1 ensures reliability even under strenuous conditions.
  • Integration: Its design facilitates easy integration into a wide array of circuit designs and systems.

Applications

The MWE6IC9100NBR1 is suitable for a variety of applications, including:

  • RF energy solutions
  • Industrial heating and welding systems
  • Medical diagnostic and treatment equipment
  • Scientific instrumentation
  • Plasma generation
  • Particle accelerators

Product Specifications

With a focus on quality and performance, the MWE6IC9100NBR1 meets stringent industry standards and specifications. It is built to offer robustness and longevity, ensuring that it can withstand the demands of high-power applications. Users can expect consistent and reliable performance from this NXP RF power transistor.

Conclusion

The MWE6IC9100NBR1 from NXP Semiconductors is an exceptional choice for designers and engineers looking for a high-power, efficient, and reliable RF power transistor. Its versatility and superior performance characteristics make it an ideal solution for a wide range of demanding applications. With NXP's reputation for quality, this product is sure to enhance the performance and reliability of any RF power system it is integrated into.

You May Also Be Interested in

NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.2358 $91.2358
2+ $74.8602 $149.7204
3+ $72.5201 $217.5603
4+ $70.1813 $280.7252
5+ $67.8424 $339.2120
6+ $60.8235 $364.9410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess