EN
  • EN
  • DE

PTMA180152S

Part No PTMA180152S
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer Infineon Technologies
Win Source Part Number 354410-PTMA180152S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTMA180152S CAD Model

Description

The PTMA180152S is a discrete LDMOS transistor from Infineon Technologies, designed for high-power amplifier applications within the VHF and UHF frequency ranges. This transistor is engineered for robust performance and high efficiency, making it suitable for demanding applications such as broadcast transmitters and industrial RF heating systems. Its rugged design ensures reliable operation even under challenging conditions.

Applications:

  • VHF and UHF Broadcast Transmitters
  • Industrial RF Heating Systems
  • High Power Amplifiers
  • Scientific and Medical RF Applications

Features:

  • High Power LDMOS Transistor
  • Designed for VHF and UHF Applications
  • High Efficiency
  • Robust Design
  • Capable of Handling High VSWR

Benefits:

  • Provides high power output for demanding applications
  • Ensures efficient operation, reducing power consumption and heat dissipation
  • Offers reliable performance even under harsh operating conditions
  • Simplifies amplifier design due to its robust characteristics
  • Reduces overall system cost by minimizing the need for external protection circuitry

Additional Details:

The PTMA180152S operates at a voltage of 50V and delivers a power output of 150W. It is designed to withstand high VSWR, ensuring stable operation even with mismatched loads. The device is typically supplied in a flanged package for effective heat dissipation. Its high gain and efficiency contribute to reducing the overall system power consumption and complexity. This transistor is specifically optimized for operation in the VHF and UHF bands, making it a reliable choice for applications in these frequency ranges.

This LDMOS transistor uses advanced fabrication techniques to achieve superior performance and reliability. It is suitable for both linear and non-linear amplifier designs. The device’s ruggedness makes it well-suited for demanding applications where reliability is paramount. The PTMA180152S is available in a variety of package options to meet different system requirements. Its ease of use and robust performance make it a popular choice for designers of high-power amplifiers.

You May Also Be Interested in

MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess