EN
  • EN
  • DE

TPS2543QRTERQ1

Part No TPS2543QRTERQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CHARGING CTLR USB 16-WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 73 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-WQFN (3x3)
Win Source Part Number 1111509-TPS2543QRTERQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2543QRTERQ1 CAD Model

Description

Overview of TPS2543QRTERQ1

The TPS2543QRTERQ1 is a state-of-the-art USB charging port controller and power switch from Texas Instruments, designed specifically for automotive applications. Its intelligent integrated circuitry enables it to provide power to a connected device while simultaneously offering data line control to ensure seamless communication.

Key Features

  • Adaptive Charging: The device supports USB Battery Charging Specification 1.2, allowing it to automatically detect the type of device connected and select the appropriate charging profile, whether it's an Apple, Android, or other USB devices.
  • Integrated Power Switch: It includes a built-in 2.7A high-side MOSFET power switch, providing robust protection against overcurrent, short-circuit, and thermal overload, ensuring safe operation under various conditions.
  • High Reliability: Designed with automotive applications in mind, the TPS2543QRTERQ1 is AEC-Q100 qualified, which means it meets the stringent reliability standards required for automotive electronics.
  • Advanced Safety Features: The device boasts several protective features such as overvoltage, overcurrent, and electrostatic discharge (ESD) protection, contributing to the overall durability and longevity of the end application.
  • Flexible Application: It's suitable for a wide range of automotive USB power supply applications, including head units, infotainment systems, and rear-seat charging ports.

Technical Specifications

  • Input voltage range: 4.5V to 5.5V
  • Operating temperature range: -40°C to +85°C
  • Package type: QFN-16

Applications

The TPS2543QRTERQ1 is ideal for integrating into various automotive environments. It's perfect for in-vehicle charging solutions that require a dependable and flexible USB charging controller that can adapt to the charging needs of different devices, while also ensuring safety and compliance with automotive standards.

Conclusion

With its combination of adaptive charging technology, built-in safety features, and compliance with automotive industry standards, the TPS2543QRTERQ1 from Texas Instruments is an excellent choice for automotive manufacturers looking to enhance the in-vehicle user experience with reliable and versatile USB charging solutions.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6994 $51.7916
33+ $3.0355 $100.1715
52+ $2.9406 $152.9112
71+ $2.8457 $202.0447
91+ $2.7509 $250.3319
122+ $2.4663 $300.8886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,682 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess