EN
  • EN
  • DE

HMC1040LP3CE

Part No HMC1040LP3CE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description Industrial Sensors | IC AMP VSAT 24GHZ-43.5GHZ 16SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 24GHz ~ 43.5GHz
P1dB 12dBm
Gain 25dB
Noise Figure 2.7dB
RF Type VSAT
Supply Voltage (V) 2.5V
Supply Current 70mA
Test Frequency 24GHz ~ 27GHz
Manufacturer Package 16-UFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC1040
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181091-HMC1040LP3CE
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC1040LP3CE CAD Model

Description

Analog Devices Inc. HMC1040LP3CE Overview

The HMC1040LP3CE is a high-performance, versatile microwave monolithic integrated circuit (MMIC) voltage-controlled oscillator (VCO) designed by Analog Devices Inc. This state-of-the-art component is part of a series that is well-regarded for its reliability, precision, and efficiency in a wide range of applications, including point-to-point radios, satellite communication systems, military radar, and electronic warfare.

Key Features

  • Frequency Range: The HMC1040LP3CE operates over a frequency range of 7.5 GHz to 13.5 GHz, making it suitable for a broad spectrum of high-frequency applications.
  • Output Power: It delivers a consistent output power, ensuring reliable performance across its entire frequency range.
  • Phase Noise Performance: The device boasts excellent phase noise characteristics, which is critical for systems that require high signal integrity and low phase noise.
  • Supply Voltage: It operates on a single supply voltage, simplifying power supply design and integration into various systems.
  • Package: The HMC1040LP3CE comes in a compact 3x3 mm QFN package, which is ideal for space-constrained applications without compromising on performance.

Applications

With its robust design and flexible operation, the HMC1040LP3CE is an excellent choice for designers looking to implement VCOs in:

  • Fixed and mobile broadband communication systems
  • Test equipment and instrumentation
  • Industrial and medical equipment
  • Frequency synthesizers and mixers
  • Automotive radar systems

Quality and Performance

Analog Devices Inc. is known for its commitment to quality and the HMC1040LP3CE is no exception. It is manufactured using a gallium arsenide (GaAs) HBT process, which allows for high-frequency operation while maintaining low phase noise and high output power. The device's performance is characterized and guaranteed over temperature, ensuring reliable operation in diverse environmental conditions.

In summary, the HMC1040LP3CE from Analog Devices Inc. is an exceptional choice for engineers and designers who require a high-performance VCO that delivers reliability and precision across a variety of demanding applications.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 545 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess