EN
  • EN
  • DE

AD5263BRUZ20

Part No AD5263BRUZ20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT QUAD 20K 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 20k
Memory Type Volatile
Supply Voltage - Operating 4.5 V to 16.5 V, ±4.5 V to 7.5 V
Features Cascade Pin, Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 30 ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Temperature Range - Operating -40°C to 125°C
Case / Package 24-TSSOP
Win Source Part Number 087020-AD5263BRUZ20
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5263BRUZ20 CAD Model

Description

AD5263BRUZ20 Digital Potentiometer by Analog Devices Inc.

The AD5263BRUZ20 is a high-performance digital potentiometer manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This advanced quad-channel digital potentiometer offers 256-position adjustment capabilities, making it an ideal solution for applications requiring precise resistance tuning. It is designed to operate on a single 2.7V to 5.5V supply, providing versatility for both low-voltage and standard 5V systems.

Each channel of the AD5263BRUZ20 features a resistor array connected between two terminals, with a wiper contact that taps the array at a point determined by a digital code loaded into the controlling serial input register. This flexibility allows for the adjustment of multiple resistance values in a circuit from a single control point. The device boasts an impressive 20 kΩ resistance value per potentiometer, suitable for a wide range of applications including calibration adjustments, programmable filters, and signal conditioning tasks.

The AD5263BRUZ20 comes in a compact TSSOP (Thin Shrink Small Outline Package) with 24 pins, offering a space-saving solution that is highly beneficial for densely packed circuit boards. Its robust design ensures reliable operation over an extended industrial temperature range of -40°C to +85°C, making it a great choice for harsh environments.

Interfacing with the AD5263BRUZ20 is straightforward, thanks to its user-friendly 3-wire SPI-compatible serial interface. This allows for easy integration into microcontroller-based systems and simplifies the design process for engineers. Additionally, the device features a non-volatile memory (EEPROM), which enables the resistance settings to be stored and retained even when the power is turned off, ensuring consistent performance between power cycles.

Whether used in automatic test equipment, data acquisition systems, or consumer electronics, the AD5263BRUZ20 from Analog Devices Inc. stands out for its precision, durability, and ease of use. Its combination of features makes it an excellent choice for designers looking to implement adjustable resistors with digital control in their next project.

You May Also Be Interested in

Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0000 $50.0000
13+ $8.2052 $106.6676
19+ $7.9488 $151.0272
27+ $7.6923 $207.6921
34+ $7.4359 $252.8206
45+ $6.6667 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess