EN
  • EN
  • DE

LM78L05MK/TR

Part No LM78L05MK/TR
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070241-LM78L05MK/TR
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM78L05MK/TR CAD Model

Description

The LM78L05MK/TR is a three-terminal positive voltage regulator manufactured by HGSEMI. It provides a fixed 5V output voltage and is part of the LM78Lxx series, known for their low current output capability. This regulator is suitable for applications that require a stable 5V power source with low current consumption, such as small electronic devices and battery-powered systems.

Applications

  • Power supplies for low-power microcontrollers: Regulating voltage for low-power microcontroller circuits.
  • Voltage regulation in small electronic devices: Providing stable voltage for portable electronic devices.
  • Battery-powered systems: Maintaining a constant voltage for battery-powered applications.
  • Logic circuits power supply: Powering digital logic circuits requiring 5V.
  • DIY electronics projects: Simple 5V power source for various hobbyist projects.

Features

  • Output Voltage: Fixed 5V output.
  • Output Current: Delivers up to 100mA output current.
  • Internal Thermal Overload Protection: Shuts down the regulator in case of excessive temperature.
  • Short Circuit Current Limiting: Protects the regulator and the load from damage during short circuits.
  • Output Transistor Safe-Area Compensation: Ensures stable operation under varying load conditions.
  • SOT-89 Package: Compact surface-mount package.

Benefits

  • Stable Output Voltage: Provides a consistent 5V output, ensuring reliable operation of connected devices.
  • Simplified Power Supply Design: Requires few external components, reducing design complexity and cost.
  • Enhanced System Reliability: Built-in protection features safeguard the regulator and the load.
  • Small Package Size: Ideal for compact electronic devices.
  • Easy to Use: Simple three-terminal configuration allows for quick and straightforward implementation.

Additional Details

The LM78L05MK/TR requires a minimum input voltage of approximately 7V to maintain proper regulation. A heat sink is generally not required due to its low current output. The device is commonly available in a SOT-89 surface-mount package. Bypass capacitors at the input and output are recommended for stability and noise reduction. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess