Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 50MHz ~ 4GHz
P1dB 16.8dBm
Gain 9.6dB
Noise Figure 1.5dB
RF Type Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN
Voltage - Supply 3V
Current - Supply 30mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case 6-VSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 281577-PSA-5451+
Ultra Librarian 3D Model Ultra Librarian PSA-5451+ CAD Model

Description

The 281577-PSA-5451+ is an RF Amplifier designed for use in RF and wireless applications.

  • Test Frequency: 1GHz
  • General Frequency Range: 50MHz to 4GHz
  • Gain: 9.6dB
  • Noise Figure: 1.5dB
  • Supply Voltage: 3V
  • Current Supply: 30mA
  • Package: 6-VSSOP, SC-88, SOT-363
  • Mounting: surface mount
  • Manufacturer: Mini-Circuits
  • Status: active

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 50MHZ-6GHZ 8QFN / RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
Lowest to $5.6932
ECAD model for PMA-5455+
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65135-21LF
Skyworks Solutions Inc.
IC RF AMP WLAN 2.4GHZ 16QFN / RF Amplifier IC
Lowest to $1.1433
ECAD model for SKY65006-348LF
M/A-Com Technology Solutions
RF Driver Amplifier
Need more? Email Us
ECAD model for MAAM-009286-TR3000
Maxim Integrated
IC DRIVER DISPLAY / RF Amplifier IC
Lowest to $84.3890
ECAD model for SC1889A-00B11
Skyworks Solutions Inc.
IC RF AMP / RF Amplifier IC
Need more? Email Us
ECAD model for SKY65148-31
ON Semiconductor
IC MMIC AMP WIDEBAND MCPH6
Lowest to $0.5955
ECAD model for SMA3103-TL-E
Skyworks Solutions Inc.
3X3 WCDMA BAND 1 PAM / RF Amplifier IC
Need more? Email Us
ECAD model for SKY77182-14
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65141-31

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7992 $52.7912
26+ $3.9378 $102.3828
40+ $3.8148 $152.5920
55+ $3.6917 $203.0435
71+ $3.5686 $253.3706
94+ $3.1995 $300.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,362 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention