Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -16V
Nominal Output Voltage (Min/Fixed) -1.2V
Maximum Output Voltage -14V
Dropout Voltage-Max 0.9V @ 100mA
Output Current 100mA
Operating Supply Current 100μA to 3mA
PSRR 50dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -1.2 V to -14 V
Voltage - Dropout (Typical) 0.5V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 037825-MIC5270BM5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5270BM5 CAD Model

Description

Microchip Technology MIC5270BM5 Overview

The MIC5270BM5 from Microchip Technology is a robust, high-performance linear voltage regulator designed for a wide range of applications. This compact, efficient component is housed in a small SOT-23-5 package, making it an ideal choice for space-constrained applications that require a reliable power management solution.

Key Features

  • Output Voltage: The MIC5270BM5 offers a fixed output voltage, providing a stable and precise voltage supply for critical components in a circuit.
  • Current Capacity: It is capable of delivering up to 100mA of output current, which is sufficient for low-power devices and standby power applications.
  • Low Dropout Voltage: The low dropout (LDO) feature of this voltage regulator ensures efficient operation even when the input voltage is very close to the output voltage, enhancing the overall system efficiency.
  • High Accuracy: This device provides excellent regulation with high accuracy, ensuring the output voltage remains stable under varying load conditions and input voltage fluctuations.
  • Thermal and Overcurrent Protection: The MIC5270BM5 includes built-in thermal shutdown and current limit features, protecting the device and the system from damage due to overheating or excessive current draw.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for industrial and automotive applications that may be exposed to harsh environmental conditions.

Applications

The versatility of the MIC5270BM5 allows it to be utilized in a multitude of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Reference voltage sources
  • Standby power for system processors

With its combination of high performance, reliability, and small form factor, the MIC5270BM5 from Microchip Technology stands out as a superior choice for designers looking to enhance the power management capabilities of their systems.

You May Also Be Interested in

Microchip Technology
HIGH INPUT VOLTAGE REG 4.1V / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23A-3
Need more? Email Us
ECAD model for MCP1792T-4102H/CB
Diodes Incorporated
LDO CMOS LOWCURR W-DFN2020-6 T&R
Lowest to $0.0844
ECAD model for AP7347DQ-12FDZW-7
Microchip Technology
IC REG LINEAR 1.5V 150MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Need more? Email Us
ECAD model for MIC5317-1.5YMT-TZ
Texas Instruments
IC REG LINEAR 1.85V 150MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Lowest to $0.2048
ECAD model for TLV713185PDQNR
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301B-TR-FE
ON Semiconductor
IC REG LDO 5V 0.15A 5TSOP / LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R
Lowest to $0.4966
ECAD model for NCP699SN50T1G
ON Semiconductor
IC REG LINEAR 2.8V 80MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Lowest to $0.5150
ECAD model for NCP553SQ28T1G
ON Semiconductor
IC REG LDO 3.3V 0.15A 5TSOP
Lowest to $0.6031
ECAD model for NCP699SN33T1G
Torex Semiconductor Ltd
IC REG LINEAR 1.7V 700MA SOT-25
Need more? Email Us
ECAD model for XC6210B172MR-G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention