Products specifications

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Power Divider Isolation (Min) 18dB, 1.6 VSWR (Max), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Manufacturer Mini-Circuits
Package Reel - TR
Package 0805 (2012 Metric), 6 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 3157-QCS-152+CT, 3157-QCS-152+TR, 3157-QCS-152+DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931156-QCS-152+
Ultra Librarian 3D Model Ultra Librarian QCS-152+ CAD Model

Description

The 931156-QCS-152+ from Mini-Circuits is an RF power divider with an isolation of at least 18dB.

  • Isolation: Minimum 18dB
  • VSWR: Maximum 1.6
  • Imbalance: Maximum 7°
  • Package: 0805 (2012 metric)
  • PC Pads: 6
  • Mounting: Reel - TR
  • Category: RF/IF and RFID
  • ECCN: EAR99
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Units per Package: 1000
  • HTSUS Code: 8548.90.0100
  • Other Part Numbers: 3157-QCS-152+CT, 3157-QCS-152+TR, and 3157-QCS-152+DKR

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 10MHZ-1GHZ 6SMD
Need more? Email Us
ECAD model for SBTC-2-10-75L+
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.6273
ECAD model for MC44BC380EF
Mini-Circuits
RF PWR DVDR 1.215-1.9GHZ 12VQFN
Lowest to $4.4319
ECAD model for WP4N+
Mini-Circuits
2 Way-90° Power Splitter
Need more? Email Us
ECAD model for QCS-592
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $2.1784
ECAD model for PD18-73
Anaren
RF PWR DVDR 950MHZ-2.15GHZ 0805 / RF Power Divider 950 MHz ~ 2.15 GHz 0805 (2012 Metric), 6 PC Pad
Lowest to $0.7456
ECAD model for PD0922J5050D2HF
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.5604
ECAD model for MC44BC380EFR2
Analog Devices Inc.
1:2 Single-Ended, Low Cost Active RF Splitter
Lowest to $2.6338
ECAD model for ADA4303-2ACPZ-R7
Mini-Circuits
RF PWR DVDR 10MHZ-1GHZ 8SMD
Need more? Email Us
ECAD model for SCP-4-4-75+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4181 $62.0905
10+ $10.1892 $101.8920
16+ $9.8708 $157.9328
21+ $9.5524 $200.6004
28+ $9.2340 $258.5520
37+ $8.2788 $306.3156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,559 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention