Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 316769-SCLF-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCLF-5 CAD Model

Description

The SCLF-5 is a Surface Mount Low Pass Filter manufactured by Mini-Circuits. It's designed to attenuate high-frequency signals while allowing lower frequencies to pass through with minimal loss. This makes it useful for a variety of applications where unwanted high-frequency noise or harmonics need to be removed.

Applications

  • Harmonic Rejection
  • Image Rejection in Receivers
  • Reducing Spurious Signals in Transmitters
  • Signal Conditioning in Measurement Equipment
  • Cable Television (CATV) Systems
  • Satellite Communications

Features

  • Low Insertion Loss in Passband
  • High Rejection in Stopband
  • Sharp Cutoff Frequency
  • Surface Mount Package
  • Small Size
  • Excellent Return Loss
  • Operating Temperature: -40°C to +85°C
  • RoHS Compliant

Benefits

  • Improved Signal Quality: Reduces unwanted noise and interference, resulting in a cleaner signal.
  • Enhanced System Performance: By attenuating harmonics and spurious signals, the filter improves the overall performance of the system.
  • Simplified Circuit Design: The compact surface mount package simplifies circuit design and reduces board space requirements.
  • Increased Reliability: The robust design ensures reliable performance in a wide range of operating conditions.
  • Cost-Effective Solution: Provides a cost-effective solution for filtering high-frequency signals.

The SCLF-5 filter exhibits a sharp cutoff frequency, effectively separating the passband from the stopband. The passband insertion loss is typically very low, minimizing signal attenuation in the desired frequency range. The stopband rejection is high, providing effective attenuation of unwanted signals. The surface mount package allows for easy and efficient assembly on printed circuit boards. The filter is designed for a 50-ohm impedance environment.

Technical Specifications (Typical):

  • Cutoff Frequency (Fc): Approximately 5 MHz (Consult datasheet for exact value)
  • Passband Insertion Loss: Typically less than 1 dB
  • Stopband Attenuation: Typically greater than 20 dB
  • Return Loss: Typically greater than 15 dB
  • Impedance: 50 Ohms

The exact specifications and performance characteristics should be verified by consulting the official Mini-Circuits SCLF-5 datasheet. This filter is a crucial component for ensuring signal integrity in various communication and measurement systems.

You May Also Be Interested in

Vishay
Need more? Email Us
ECAD model for SMD15N05
Vishay
Need more? Email Us
ECAD model for SMM02045082K51%
Vishay
Need more? Email Us
ECAD model for SMM02040C5362FB300
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for SMC88248D2V
AUK corp
Lowest to $0.2536
ECAD model for SMK0460F
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for SMC62L3236
Summit
Need more? Email Us
ECAD model for SMM665BF-540L
AUK corp
Lowest to $0.3997
ECAD model for SMK630D
SECOS
P-Channel Enhancement MOSFET
Need more? Email Us
ECAD model for SMG2305P

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention