EN
  • EN
  • DE

SMD15N05

Part No SMD15N05
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 328702-SMD15N05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD15N05 CAD Model

Description

The SMD15N05 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. This power MOSFET is designed for high-efficiency switching applications. Its low on-resistance and fast switching speed make it suitable for a wide range of power management and control circuits.

Applications:

  • DC-DC Converters: Used in DC-DC converters for efficient voltage regulation.
  • Power Management: Employed in power management circuits for laptops, tablets, and other portable devices.
  • Motor Control: Used in motor control circuits for robotics, industrial equipment, and automotive applications.
  • LED Lighting: Used as a switch for LED dimming and control circuits.
  • Load Switching: Suitable for switching various loads in electronic systems.

Features:

  • N-Channel MOSFET: Offers efficient switching and amplification characteristics.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • Fast Switching Speed: Enables efficient switching in high-frequency applications.
  • Surface Mount Package: Facilitates automated assembly and high-density board layouts.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.
  • High Avalanche Energy: Withstands high energy pulses.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, improving overall efficiency.
  • Reduced Heat Generation: Lower power dissipation results in less heat, enhancing system reliability.
  • Fast Switching: Enables efficient operation in high-frequency switching circuits.
  • Space Saving: Surface mount package allows for compact designs.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.

The Vishay SMD15N05 N-Channel MOSFET is a versatile component suitable for a wide range of power management and switching applications. Its low on-resistance, fast switching speed, and surface mount package make it an ideal choice for modern electronic devices requiring efficient and reliable performance.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Samsung
Lowest to $1.3642
Broadcom Limited
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Lowest to $5.8755
Texas Instruments
Need more? Email Us
Samsung
Need more? Email Us
Sunlord
Lowest to $0.0404

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess