Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type ISM, VSAT, WIFI
Frequency 2.3GHz ~ 7.2GHz
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 323929-SIM-722MH+
Ultra Librarian 3D Model Ultra Librarian SIM-722MH+ CAD Model

Description

The 323929-SIM-722MH+ is an RF Mixer designed for use in RF and wireless applications.

  • Frequency Range: 2.3GHz to 7.2GHz
  • Applications: ISM, VSAT, and WiFi
  • Function: Up/down converter
  • Package: Tape and reel
  • Standard Quantity: 500 pieces
  • Package: 8-SMD with no lead
  • Mounting: Surface mount applications
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24-QFN / GaAs MMIC I/Q DOWNCONVERTER 20 - 28 GHz
Need more? Email Us
ECAD model for HMC977LP4E
MACOM Technology Solutions
IC MIXER 14-32GHZ 6TDFN
Need more? Email Us
ECAD model for MAMX-011009-TR1000
Hittite
HMC1063 - GAAS MMIC I/Q MIXER, 2
Need more? Email Us
ECAD model for HMC1063LP3ETR
M9H
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
ECAD model for M9H
MACOM Technology Solutions
MIXER, 5-37 GHZ, HIGH LINEARITY,
Need more? Email Us
ECAD model for MAMX-011066-TR0100
MACOM Technology Solutions
MIXER
Need more? Email Us
ECAD model for CSM5TH
Renesas Electronics America
IC RF TO IF MIXER DUAL 36VFQFPN / RF Mixer IC General Purpose Down Converter 400MHz ~ 1GHz 36-VFQFPN (6x6)
Lowest to $7.4011
ECAD model for F1102NBGI8
MACOM Technology Solutions
MIXER, IRM, 32-37 GHZ, T&R500
Need more? Email Us
ECAD model for MAMX-011116-TR0500
M6R
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
ECAD model for M6R

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0620 $81.1860
6+ $22.2047 $133.2282
8+ $21.5108 $172.0864
11+ $20.8169 $228.9859
14+ $20.1230 $281.7220
19+ $18.0413 $342.7847
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 641 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention