Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 875 mV @ 4 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 5 µA @ 100 V
Capacitance @ Vr, F 60pF @ 10V, 1MHz
Mounting SMD (SMT)
Package / Case SQ-MELF, B
Supplier Device Package B, SQ-MELF
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N5809
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 983353-1N5809US
Ultra Librarian 3D Model Ultra Librarian 1N5809US CAD Model

Description

The 1N5809US is a high-reliability, controlled avalanche silicon rectifier diode from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This diode is specifically designed to meet the stringent requirements of military and aerospace applications, ensuring consistent performance in the most demanding environments.

Key Features

  • Voltage Range: The 1N5809US operates at a working peak reverse voltage range, making it suitable for a variety of high-voltage applications.
  • Current Rating: With a forward current rating, this diode can handle significant power levels, making it ideal for power regulation and conversion tasks.
  • High Reliability: Manufactured with Microchip's stringent quality control processes, this diode is built for long-term reliability and stable operation.
  • Controlled Avalanche Characteristics: The diode is engineered to withstand transient over-voltage events, providing additional protection for sensitive electronic components.
  • Hermetically Sealed: The device is hermetically sealed, ensuring robust protection against moisture and contaminants, which is critical for harsh environment applications.
  • Low Thermal Resistance: The low thermal resistance of the 1N5809US facilitates efficient heat dissipation, contributing to its overall reliability and longevity.

Applications

The 1N5809US from Microchip Technology is an ideal choice for a wide range of high-reliability applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Protection circuits in aerospace and military systems
  • High-voltage instrumentation
  • Switching power supplies

Quality and Support

Microchip Technology is committed to providing customers with products that meet the highest standards of quality and reliability. The 1N5809US is no exception, backed by Microchip's global customer support and service network. With this product, users can expect a combination of performance and peace of mind, knowing they have a component that won't let them down when it matters most.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
Micro Commercial Co
SMALLSIGNALSCHOTTKYDIODESOD-323 / Diode Schottky 100 V 150mA (DC) Surface Mount SOD-323
Lowest to $0.0321
ECAD model for BAT46WS-TP
Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE
Toshiba Semiconductor and Storage
DIODE GEN PURP 400V 1A M-FLAT / Diode Standard 400 V 1A Surface Mount M-FLAT (2.4x3.8)
Need more? Email Us
ECAD model for CMG05(TE12L,Q,M)
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to $0.7942
ECAD model for VS-5ECH06-M3/9AT
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $2.9546
ECAD model for BAT64S-7-F
Central Semiconductor Corp
DIODE SCHOTTKY 60V 1A SMB / Diode Schottky 60 V 1A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH1-60 TR13 PBFREE

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8099 $68.4297
6+ $18.7159 $112.2954
10+ $18.1310 $181.3100
13+ $17.5461 $228.0993
17+ $16.9613 $288.3421
23+ $15.2067 $349.7541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention