EN
  • EN
  • DE

SYPS-2-252+

Part No SYPS-2-252+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 5MHZ-2.5GHZ 8SMD / RF Power Divider 5 MHz ~ 2.5 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 1.3dB
Frequency 5 MHz ~ 2.5 GHz
Specifications Isolation (Min) 15dB, 5° Imbalance (Max)
Size / Dimension 0.500" L x 0.380" W x 0.250" H (12.70mm x 9.65mm x 6.35mm)
Package / Case 8-SMD, No Lead
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 935799-SYPS-2-252+
Ultra Librarian 3D Model Ultra Librarian SYPS-2-252+ CAD Model

Description

The 935799-SYPS-2-252+ is an RF power divider/splitter designed for use in RF and wireless applications. Bold the product name (e.g., BAV99S,135 → 935799-SYPS-2-252+) and manufacturer (e.g., Nexperia USA Inc. → Mini-Circuits).

  • Application: RF and Wireless
  • Frequency Range: 5 MHz to 2.5 GHz
  • Isolation (min): 15dB
  • Size: 0.500" L x 0.380" W x 0.250" H
  • Insertion Loss: 1.3dB
  • Package: 8-SMD, no lead
  • Standard Package: 200 pcs
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
Power Splitter/Combiner
Lowest to $24.0785
Mini-Circuits
RF PWR DVDR 10MHZ-1GHZ 6SMD
Need more? Email Us
Mini-Circuits
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD
Need more? Email Us
Microsemi Corporation
Need more? Email Us
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $1.9450
Anadigics, Inc
Need more? Email Us
M/A-Com Technology Solutions
AMP 3V 2WAY ACTIVE SPLIT 8DFN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $3.7641
Analog Devices Inc.
IC RF SPLITTER ACTIVE 5V 20LFCSP
Lowest to $6.9894

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.9479 $58.9479
3+ $48.3675 $145.1025
4+ $46.8560 $187.4240
5+ $45.3445 $226.7225
6+ $43.8330 $262.9980
8+ $39.2986 $314.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess