EN
  • EN
  • DE

TUF-3

Part No TUF-3
Manufacturer Mini-Circuits
Catalog Electronic Wholesale
Description FREQUENCY MIXERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Mini-Circuits
Win Source Part Number 1274962-TUF-3
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUF-3 CAD Model

Description

The TUF-3 is a frequency mixer manufactured by Mini-Circuits. It's designed to convert a signal from one frequency to another, typically used in communication systems, test equipment, and radar applications. Mixers are essential components for frequency upconversion, downconversion, and modulation.

Applications:

  • Communication Systems: Used in radio transmitters and receivers for frequency conversion.
  • Test Equipment: Implemented in signal generators and spectrum analyzers for signal mixing.
  • Radar Systems: Used in radar systems for signal upconversion and downconversion.
  • Satellite Communication: Used in satellite communication systems for frequency translation.
  • Frequency Synthesizers: Used as a building block in frequency synthesizers for generating various frequencies.

Features:

  • Wideband Operation: Operates over a wide frequency range.
  • Low Conversion Loss: Minimizes signal loss during frequency conversion.
  • High Isolation: Provides high isolation between ports to prevent unwanted signal leakage.
  • Excellent Linearity: Provides low distortion and good linearity.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits:

  • Efficient Frequency Conversion: Converts signals efficiently with low conversion loss.
  • Improved System Performance: High isolation minimizes unwanted signal leakage.
  • Enhanced Signal Quality: Excellent linearity provides low distortion and good signal quality.
  • Compact Design: Small surface mount package allows for high-density circuit board layouts.
  • Reliable Operation: Designed for reliable performance in various operating conditions.

Additional Details:

The TUF-3 is characterized by its RF frequency range, LO frequency range, IF frequency range, conversion loss, isolation, and input/output impedance. It typically requires a local oscillator (LO) signal to perform the frequency conversion. The operating temperature range and storage temperature range are specified in the product datasheet. Consult the product datasheet for detailed electrical characteristics, S-parameters, and application circuits.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Atmel
Lowest to $8.5447
Spansion
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Advanced Micro Devices
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess