EN
  • EN
  • DE

D44H10

Part No D44H10
Manufacturer Mospec
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(10A,30-80V,50W)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1166183-D44H10
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D44H10 CAD Model

Description

The D44H10 is a silicon NPN bipolar junction transistor (BJT) manufactured by Mospec. It is designed for high-current switching and amplification applications. This transistor is known for its robust characteristics and reliable performance in demanding environments.

Applications

  • Motor Control: Used in motor control circuits to regulate the speed and torque of motors.
  • Switching Regulators: Employed in switching regulators for efficient voltage conversion.
  • Power Amplifiers: Utilized in power amplifier circuits to boost the power of audio or radio signals.
  • Lighting Control: Used in lighting control systems to regulate the brightness of lamps.
  • General Purpose Switching: Applied in various electronic circuits for general-purpose switching operations.

Features

  • NPN Bipolar Junction Transistor: Provides efficient switching and amplification capabilities.
  • High Current Capability: Handles substantial current flow, suitable for high-power applications.
  • Low Saturation Voltage: Minimizes power losses during switching.
  • High Gain: Provides significant amplification of input signals.
  • Through-Hole Package (TO-220): Facilitates easy mounting and soldering on PCBs.

Benefits

  • Efficient Switching: Provides efficient switching characteristics for power control.
  • Reliable Performance: Ensures stable and consistent performance in various operating conditions.
  • Enhanced System Protection: Protects downstream components from voltage and current fluctuations.
  • Easy Integration: Simple to integrate into existing circuits due to its standard through-hole package.
  • Cost-Effective Solution: Provides a cost-effective solution for amplification and switching needs.

Additional Details

The D44H10 has a collector-emitter voltage (VCEO) of 80V and a continuous collector current (IC) of 10A. Its operating temperature range is -65°C to +150°C. The transistor is RoHS compliant. It is commonly used in applications requiring high current switching and amplification, such as motor control, power supplies, and audio amplifiers. The TO-220 package allows for efficient heat dissipation.

This NPN transistor is designed for applications where reliable switching and amplification are critical. Its robust characteristics and ease of use make it a popular choice for a wide range of electronic devices. The D44H10 ensures efficient and stable performance in various applications.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2875 $57.9375
110+ $1.0565 $116.2150
170+ $1.0235 $173.9950
235+ $0.9905 $232.7675
305+ $0.9574 $292.0070
405+ $0.8584 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess