Products specifications

Manufacturer Mospec
Win Source Part Number 1166194-D45H10
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D45H10 CAD Model

Description

The D45H10 is a silicon NPN power bipolar junction transistor (BJT) designed for high-current, high-speed switching applications. Manufactured by Mospec, this transistor is characterized by its robust design and ability to handle significant power dissipation. It is typically supplied in a TO-220 package, allowing for efficient heat sinking.

Applications

  • High-current switching regulators: Used in power supplies to efficiently switch current at high frequencies.
  • Motor control circuits: Implemented in controlling the speed and direction of DC motors.
  • Inverters and converters: Found in circuits that convert DC to AC or one DC voltage level to another.
  • Amplifier circuits: Used in audio amplifiers and other signal amplification applications.
  • Solid-state relays: Employed as switching elements in solid-state relays.

Features

  • High DC Current Gain (hFE): Offers a substantial current amplification factor, enabling efficient control of large currents with small base currents.
  • Low Saturation Voltage (VCE(sat)): Minimizes power loss during switching, enhancing overall efficiency.
  • High Collector-Emitter Breakdown Voltage (VCEO): Provides protection against voltage spikes, ensuring reliable operation.
  • Fast Switching Speed: Enables quick transitions between on and off states, suitable for high-frequency applications.
  • TO-220 Package: Facilitates efficient heat dissipation, allowing for higher power operation.

Benefits

  • Enhanced Efficiency: Low saturation voltage and fast switching speed contribute to efficient power conversion.
  • Reliable Operation: High breakdown voltage ensures stable performance under varying load conditions.
  • Simplified Circuit Design: High current gain simplifies the design of drive circuits.
  • Improved Thermal Performance: The TO-220 package allows for effective heat dissipation, preventing overheating.
  • Versatile Application: Suitable for a wide range of power switching and amplification applications.

Additional Details

The D45H10 has a typical collector-emitter breakdown voltage (VCEO) of around 60V. The continuous collector current (IC) is rated for approximately 8A, and the peak collector current can reach higher values for short durations. The power dissipation is rated around 50W, assuming proper heat sinking. It is an NPN BJT, requiring a positive base current to turn on the collector-emitter current. The operating and storage junction temperature ranges are typically between -65°C and +150°C.

You May Also Be Interested in

Cypress Semiconductor Corp
Peak Reducing EMI Solution
Need more? Email Us
ECAD model for CYW180-02SX
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT
NXP / Nexperia
NPN power transistor with integrated diode
Lowest to $0.4204
ECAD model for BUJD103AD
Hitachi Metals, Ltd
7mm SQUARE THIN TYPE ISOLATOR
Lowest to $3.5044
ECAD model for ESI-7SGL2.140G02-T
QT Optoelectronics
6-pin phototransistor optocouplers
Need more? Email Us
ECAD model for CNX83A
NXP / Nexperia
Optical receiver modules
Need more? Email Us
ECAD model for BGE847BO
Diodes Incorporated
NPN PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR
Need more? Email Us
ECAD model for DDTC115EE-7
Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI
Intersil Corporation
TV Chroma Processor
Need more? Email Us
ECAD model for CA3126E

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention