Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220
Collector Emitter Breakdown Voltage 80 V
Collector Emitter Voltage (VCEO) 2 V
hFE Min 750
Max Collector Current 12 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 80 W
Min Operating Temperature -65 °C
Number of Pins 3
Polarity NPN
Power Dissipation 80 W
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1024422-BDW93B
Categories OEM Parts(A-B)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BDW93B CAD Model

Description

The BDW93B is an NPN transistor used in OEM parts.

  • Power Dissipation: 80W
  • Maximum operating temperature: 150 degrees Celsius
  • Pins: three pins
  • Mounting: SMD (SMT) technology
  • Supply and demand status: shortage
  • RoHS compliant: Yes
  • SVHC REACH status: no
  • Maximum power dissipation: 80W
  • Collector emitter breakdown voltage: 80V
  • Collector emitter voltage (VCEO): 2V
  • hFE Min: 750
  • Maximum collector current: 12A

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for AT87C51RD2-MC
Diodes Incorporated
DIODE SCHOTTKY 70V 1A SMA / Diode Schottky 70 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for B170AE-13
Microchip Technology
Need more? Email Us
ECAD model for AT80C52X2MX
JST Sales America Inc.
CONN HEADER VERT 14POS 2.5MM / Connector Header Through Hole 14 position 0.098" (2.50mm)
Lowest to $0.4535
ECAD model for B14B-XADSS-N(LF)(SN)
Dell
Need more? Email Us
ECAD model for B58-552955000382214
NXP / Nexperia
Need more? Email Us
ECAD model for B57558
EPCOS (TDK)
Epcos 10kOhms 60mW Measurement NTC Thermistor; 15s; 2.41 (Dia.) x 6.5mm
Need more? Email Us
ECAD model for B57861S0103J40
EPCOS (TDK)
THERM NTC 4.7KOHM 3988K PROBE / NTC Thermistor 4.7k Cylindrical Probe, Copper
Need more? Email Us
ECAD model for B57800K0472A 001
Siemens
Need more? Email Us
ECAD model for B58165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.7909 $57.3088
77+ $1.4694 $113.1438
119+ $1.4235 $169.3965
163+ $1.3776 $224.5488
211+ $1.3317 $280.9887
282+ $1.1939 $336.6798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 356 pieces
MOQ: 32 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention