EN
  • EN
  • DE

AT89C5121IL

Part No AT89C5121IL
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046644-AT89C5121IL
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89C5121IL CAD Model

Description

The AT89C5121IL is a sophisticated microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide range of embedded applications. This versatile MCU is part of Microchip's AT89 family, which is well-known for its high performance, reliability, and ease of use.

At the heart of the AT89C5121IL lies an 8-bit processor with a modified Harvard architecture that allows the device to execute instructions with efficiency and speed. It boasts a robust set of features including a large 512 bytes of RAM and 1K bytes of EEPROM, which is in-system programmable for greater flexibility. The EEPROM provides a convenient non-volatile storage option for critical data, ensuring data retention even after power cycles.

The microcontroller operates at a voltage range of 2.7V to 5.5V, making it suitable for low-power applications. Its clock speed is impressive, providing users with the option to select the frequency that best matches their system requirements. With its power-saving modes, such as idle and power-down, the AT89C5121IL is optimized for energy-efficient operations, thereby extending the battery life of portable devices.

Connectivity is a key feature of the AT89C5121IL, which includes a full-duplex UART serial channel that facilitates serial communication with peripheral devices. Additionally, it comes with an array of I/O lines, timers/counters, and versatile interrupt sources. Its on-chip analog comparator and multiple oscillator options further contribute to its adaptability in various application scenarios.

The AT89C5121IL is also equipped with a watchdog timer, providing an extra layer of security for systems that require high reliability. This feature ensures that the MCU can recover from unexpected situations such as software malfunctions or hardware faults.

Overall, the Microchip Technology AT89C5121IL is a powerful and reliable microcontroller that is ideal for designers looking to develop advanced embedded systems. Its combination of memory options, connectivity, and power efficiency makes it a top choice for applications ranging from industrial control systems to consumer electronics.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess