EN
  • EN
  • DE

STGWA30HP65FB2

Part No STGWA30HP65FB2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series HB2
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 50 A
Current - Collector Pulsed (Icm) 90 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 30A
Power - Max 167 W
Input Type Standard
Gate Charge 90 nC
Td (on/off) @ 25°C -/71ns
Test Condition 400V, 30A, 6.8Ohm, 15V
Reverse Recovery Time (trr) 140 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA30
Other Names 497-STGWA30HP65FB2
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277369-STGWA30HP65FB2
Ultra Librarian 3D Model Ultra Librarian STGWA30HP65FB2 CAD Model

Description

The STGWA30HP65FB2 is a state-of-the-art power semiconductor device from STMicroelectronics, designed to meet the high efficiency and reliability requirements of modern power applications. This advanced high voltage, 650V, silicon carbide (SiC) power MOSFET is a testament to STMicroelectronics' commitment to providing innovative and energy-efficient solutions for a wide array of power electronic systems.

Key Features

  • High Voltage Capability: With a maximum operating voltage of 650V, this MOSFET can handle high voltage applications, making it suitable for industrial, automotive, and energy sectors.
  • Low On-Resistance: The device features a low on-resistance (RDS(on)) which helps in reducing conduction losses and improves overall efficiency.
  • High-Speed Switching: The STGWA30HP65FB2 is designed for high-speed switching applications, providing faster operation and reduced switching losses.
  • Robustness: It is engineered to be robust against harsh conditions, including high temperature and high current scenarios, ensuring reliability and longevity.
  • High-Temperature Performance: The device can operate effectively at high temperatures, which is crucial for applications where cooling is a challenge or thermal management is critical.

Applications

The STGWA30HP65FB2 is suitable for a variety of applications that require high efficiency and power density. These include:

  • Electric Vehicle (EV) chargers
  • Solar inverters
  • Switched Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-performance power converters

Technical Specifications

Parameter Value
Drain-source Voltage (VDS) 650V
Continuous Drain Current (ID) 30A
On-Resistance (RDS(on)) 65mΩ
Package HiP247

Overall, the STGWA30HP65FB2 from STMicroelectronics is a high-performance, reliable, and versatile power MOSFET that is well-suited for demanding applications requiring high efficiency and power density.

You May Also Be Interested in

IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1535 $53.9955
30+ $3.4080 $102.2400
46+ $3.3015 $151.8690
63+ $3.1950 $201.2850
81+ $3.0885 $250.1685
109+ $2.7690 $301.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess