EN
  • EN
  • DE
Part No G103
Manufacturer Multicomp
Catalog Boxes, Enclosures, Racks
Description Enclosure, Box Diecast, Ip65, Nema 4, Multipurpose, 98 Mm, 64 Mm, 34 Mm, Aluminium, Silver Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Aluminum
Color Silver
Height 34.036 mm
Housing Material Aluminium
Length 98.044 mm
Mount Box
Ratings IP65
REACH SVHC No SVHC
RoHS Compliant
Weight 196 g
Width 64.008 mm
Win Source Part Number 1060087-G103
Categories Boxes,Enclosures,Racks
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G103 CAD Model

Description

The G103 is a general-purpose enclosure manufactured by Multicomp. This enclosure is designed to house and protect electronic components and circuitry. It is suitable for a wide range of applications, offering a durable and reliable housing solution.

Applications

  • Housing electronic circuits and components.
  • Protecting sensitive equipment from environmental factors.
  • Enclosing DIY electronics projects.
  • Providing a secure enclosure for test equipment.
  • Mounting and organizing electronic devices.

Features

  • Durable construction: Made from high-quality materials for long-lasting protection.
  • General-purpose design: Suitable for a variety of applications.
  • Easy to assemble: Designed for quick and easy assembly.
  • Compact size: Space-saving design for efficient use of space.
  • Secure closure: Provides a secure and reliable closure.

Benefits

  • Protection of electronic components: Protects components from dust, moisture, and physical damage.
  • Organization of electronic projects: Provides a neat and organized housing solution.
  • Easy access to components: Allows for easy access to components for maintenance and repairs.
  • Improved aesthetics: Enhances the appearance of electronic projects.
  • Enhanced safety: Provides a safe enclosure for electronic circuits.

Additional Details

The G103 enclosure is typically made from plastic or metal, depending on the specific model. It is designed to be easily assembled and disassembled, allowing for easy access to the enclosed components. The enclosure's dimensions are optimized for space efficiency. It provides a secure closure to protect the enclosed components from environmental factors.

The G103 is used by hobbyists, engineers, and manufacturers to protect and organize their electronic projects and equipment. Its versatile design and durable construction make it a reliable choice for a wide range of applications.

You May Also Be Interested in

Hammond Manufacturing
TURRET / Metal, Stainless Steel Turret 16.620" L x 24.000" W x 20.000" H (422.15mm x 609.60mm x 508.00mm) Natural
Need more? Email Us
Bud Industries
BOX ALUM NAT 10.315"L X 7.165"W / Box Metal, Aluminum Natural Cover Included 10.315" L x 7.165" W (262.00mm x 181.99mm) X 3.543" (90.00mm)
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLS 22.756"L X 16.890"W / Box Fiberglass/Polyester Gray Hinged Door, Lid 22.756" L x 16.890" W (578.00mm x 429.00mm) X 13.780" (350.00mm)
Need more? Email Us
Hammond Manufacturing
BOX ABS GRAY 2.598"L X 2.008"W / Box Plastic, ABS Gray Split Sides 2.598" L x 2.008" W (66.00mm x 51.00mm) X 1.378" (35.00mm)
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR FLANGE DISC / Metal, Steel Equipment Cabinet Enclosed, Bottom, Top 31.496" L x 62.992" W x 78.937" H (800.00mm x 1600.00mm x 2005.00mm) Gray
Need more? Email Us
Hammond Manufacturing
BOX ALUM NAT 6.299"L X 6.496"W / Box Metal, Aluminum Natural End Panel(s) 6.299" L x 6.496" W (159.99mm x 165.00mm) X 1.201" (30.51mm)
Need more? Email Us
3M
Bumpers and Leveling Elements Bumper Black Polyurethane Adhesive Mount 22.3mm Automotive
Need more? Email Us
Bud Industries
BOX ABS BLACK 3"L X 3"W / Box, Potting Plastic, ABS Black Open End(s) 3.000" L x 3.000" W (76.20mm x 76.20mm) X 1.500" (38.10mm)
Need more? Email Us
Hammond Manufacturing
CABINET STEEL 23.6X31.5X70.3 / Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 23.630" L x 31.500" W x 70.310" H (600.20mm x 800.10mm x 1785.87mm) Beige, Black
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess