Products specifications Report Issue?

Coil Power 200 mW
Coil Resistance 405 Ω
Coil Voltage (DC) 9 V
Contact Current Rating 2 A
Contact Material Silver
Contact Plating Gold
Height 21.2 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount PCB
Number of Poles 2
Power Rating 200 mW
REACH SVHC No SVHC
Release Time 4 ms
RoHS Compliant
Throw Configuration DPDT
Width 10.8 mm
Win Source Part Number 958554-HRS2H-S DC9V
Categories OEM Parts(F-I)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HRS2H-S DC9V CAD Model

Description

The HRS2H-S DC9V is a relay manufactured by Multicomp.

  • Contact Material: Silver
  • Contact Plating: Gold
  • Coil Resistance: 405 Ω
  • Contact Current Rating: 2A
  • Release Time: 4ms
  • Coil Power: 200mW
  • Throw Configuration: DPDT (Double Pole Double Throw)
  • Package: PCB Mount
  • Popularity: Low
  • Supply Status: Short Supply
  • RoHS Compliant: Yes
  • SVHC: No SVHC according to REACH regulations

You May Also Be Interested in

Omega Engineering
12 AWG, 250 Ft, Treated Glass Overbraid
Need more? Email Us
ECAD model for HTMG-1CU-312S/C-250
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
ECAD model for FDB3020L
GigaDevice Semiconductor
Need more? Email Us
ECAD model for GD25Q40BTIGR1SC7
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for IMIC9714AYBT
Vishay
Diode Switching 800V 100A 3-Pin ADD-A-PAK
Need more? Email Us
ECAD model for IRKC91/08P
Eaton / Cutler Hammer
HMDL3800A09N05 - Eaton Cutler-Hammer Westinghouse M-FRAME HMDL3800 w/ aux sw & LEST
Need more? Email Us
ECAD model for HMDL3800A09N05
Renesas Electronics America
Lowest to $0.7207
ECAD model for HD74HC74FPEL-E
Halo Electronics Inc
Ind Drum Core Shielded 68uH 20% T/R
Need more? Email Us
ECAD model for HDS129-680MTR
Renesas Electronics America
Need more? Email Us
ECAD model for HA17385HPS-E

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7207 $64.8630
220+ $0.5915 $130.1300
340+ $0.5730 $194.8200
470+ $0.5544 $260.5680
605+ $0.5360 $324.2800
810+ $0.4805 $389.2050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 303 pieces
MOQ: 90 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention