Products specifications Report Issue?

Color Black
Material Aluminium
Mount External
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1067126-KB00046
Categories OEM Parts(J-L)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KB00046 CAD Model

Description

The Multicomp KB00046 is an OEM part that is designed for use in electronic devices. It is a low-popularity product and is in short supply.

  • Material: High-Quality Aluminum
  • Color: Black
  • Mounting Type: External Mount
  • RoHS Compliance: Compliant
  • REACH SVHC: Unknown

You May Also Be Interested in

Lumileds
Need more? Email Us
ECAD model for LFMH-L1C-0153
Delta Electronics
Need more? Email Us
ECAD model for LF8613
TT Electronics
Need more? Email Us
ECAD model for LAS11150FLF
National Semiconductor (TI)
Need more? Email Us
ECAD model for LP2985AIM5-12
Murata Electronics North America
Need more? Email Us
ECAD model for LFB182G4520C110
Murata Electronics North America
Lowest to $0.0421
ECAD model for LFD2H829MMZ4E595
Murata Electronics North America
Need more? Email Us
ECAD model for LFD2H829MMQ2D652
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2400 / 2.8GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Need more? Email Us
ECAD model for LFCN-2400D+
Samtec Inc.
Conn Partial Shrouded HDR 30 POS 2.54mm Solder RA Through Hole
Need more? Email Us
ECAD model for LCW-130-10-S-M-300-RR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention