EN
  • EN
  • DE

MPB2405S-1W

Part No MPB2405S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 5V, 0.2A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047406-MPB2405S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPB2405S-1W CAD Model

Description

The MPB2405S-1W is a miniature isolated DC-DC converter module manufactured by Multicomp Pro. It is engineered to provide a regulated 5V DC output from a 18-36V DC input, with 1W of output power. The isolation between the input and output makes it suitable for a wide range of applications where electrical isolation is necessary for safety or noise reduction. The compact size and encapsulated design make it easy to integrate into various electronic systems, even in space-constrained environments.

Applications:

  • Industrial Automation: Providing isolated power to sensors, actuators, and control systems.
  • Medical Equipment: Powering sensitive medical devices requiring electrical isolation.
  • Telecom Systems: Supplying isolated power to communication interfaces and circuits.
  • Instrumentation: Ensuring accurate measurements by isolating power to measurement devices.
  • Automotive Electronics: Powering isolated components in vehicle systems.

Features:

  • Input Voltage Range: 18-36V DC
  • Output Voltage: 5V DC
  • Output Current: Up to 200mA
  • Output Power: 1W
  • Isolation Voltage: 1500V DC
  • Efficiency: Up to 80%
  • Operating Temperature Range: -40°C to +85°C
  • Short Circuit Protection: Continuous short circuit protection.
  • Encapsulated Package: Provides environmental protection and enhances durability.
  • Compact Size: Miniature design for space-sensitive applications.

Benefits:

  • Enhanced Safety: High isolation voltage protects against electrical shock and ground loops.
  • Reliable Performance: Wide operating temperature range ensures stable operation in various conditions.
  • Space Saving: Compact design allows for integration into small devices and systems.
  • Versatile Application: Wide input voltage range accommodates various power sources.
  • Robust Protection: Short circuit protection prevents damage to the converter and connected loads.

Additional Details:

The MPB2405S-1W DC-DC converter utilizes a flyback topology to achieve its isolated power conversion. The module is constructed with high-quality components to ensure long-term reliability. The encapsulated package protects the internal circuitry from moisture, dust, and vibration, making it suitable for harsh industrial environments. The converter is RoHS compliant, ensuring it meets environmental standards. This converter is an ideal solution for applications requiring a compact, reliable, and isolated DC-DC power source.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess