Products specifications Report Issue?

Cable Length 1.8288 m
Color Grey
Connector Type A D-Sub, Plug
Connector Type B D-Sub, Receptacle
Mount Cable
RoHS Compliant
Win Source Part Number 1095548-SPC20038
Categories Cables, Wires Fiber Optic Cables
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC20038 CAD Model

Description

The Multicomp cable is a high-quality D-sub cable that comes with a length of 1.8288 m.

  • Type: D-sub cable
  • Connects: D-sub plugs to receptacles
  • Color: Grey
  • RoHS Compliant: Yes
  • Mounting: Cable mounted
  • Supply: Short supply
  • Popularity: Low

You May Also Be Interested in

TE Connectivity
Multi-Conductor Cables CXA-0211-16-2/4/6-9CS3199
Need more? Email Us
ECAD model for CB7822-000
TE Connectivity
Cable 26 AWG Spec 55PC Tin Plated Copper Modified Radiation Cross-linked ETFE Polymer 600V White
Need more? Email Us
ECAD model for CS0902-000
TE Connectivity
100G1131-0.40-0/2/9-0 / 3 Conductor Multi-Conductor Cable Black 22 AWG Braid
Need more? Email Us
ECAD model for CD74773001
Switchcraft Inc.
HIGH-AMPERAGE SEALED DC POWER CA / Cable Assembly 2.0mm ID, 5.5mm OD Plug to Wire Leads Round 6.6' (2.00m)
Need more? Email Us
ECAD model for CAS10KS07984
TE Connectivity
Heat Shrink Cable Boots & End Caps 202G221-780-0
Need more? Email Us
ECAD model for CB7662-000
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC55/P1324-26-0/9-9CS319
Need more? Email Us
ECAD model for CB2676-000
BJ1
Thomas & Betts
Die-Cast Ground Clamp for Wire Range 10- 2, Water Pipe Size 1/2 - 1
Need more? Email Us
ECAD model for BJ1
Amphenol Sine Systems Corp
CBL 4POS MALE TO WIRE 6.56' / Cable Assembly 6.56' (2.00m)
Need more? Email Us
ECAD model for CA0161A22302012
Amphenol Sine Systems Corp
CBL CIRC 8POS FEM TO WIRE 49.2' / Cable Assembly 49.2' (15.00m)
Need more? Email Us
ECAD model for CA0911B800815012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention