Products specifications Report Issue?

Cable Length 914.4 mm
Color Black
Connector Type A BNC, Plug
Connector Type B BNC, Plug
Impedance 50 Ω
Length 914 mm
Mount Cable
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1172672-SPC20854
Categories Cables, Wires Fiber Optic Cables
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC20854 CAD Model

Description

The Multicomp fiber optic cable is a black-colored cable with a length of 914 mm and an impedance of 50 Ω.

  • Color: Black
  • Length: 914 mm
  • Impedance: 50 Ω
  • Connector Types A and B: BNC Plug
  • Mount Type: Cable Mount
  • Cable Length: 914.4 mm
  • RoHS Compliant: Yes
  • REACH SVHC: Unknown
  • Supply and Demand Status: Limited
  • Category: Cables, Wires, and Fiber Optic Cables
  • Popularity: Medium

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket, Reversed
Need more? Email Us
ECAD model for FFSD-20-D-07.55-01-N-R
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 20 Position Cable Assembly Rectangular Socket to Socket, Reversed 2.00' (608.08mm)
Need more? Email Us
ECAD model for TCSD-10-D-23.94-01-N-D12-R
TE Connectivity
Cable 2 Conductor 22 AWG Spec 55A Tin Plated Copper Modified ETFE 600V White
Need more? Email Us
ECAD model for EM5743-000
Samtec Inc.
.5MM FLEX CABLE JUMPER / 10 Position FFC, FPC Cable 0.020" (0.50mm) 10.0" (254.0mm)
Need more? Email Us
ECAD model for FJH-10-R-10.00-4
TE Connectivity
LABEL DIE-CUT 0.25" X 0.25" WHT / White Die-Cut Label 0.25" x 0.25" (6.4mm x 6.4mm)
Need more? Email Us
ECAD model for NC-076191-10-9
TE Connectivity
Hook-up Wire 20AWG 1.31mm Tin Plated Copper Black 600VAC
Need more? Email Us
ECAD model for FLT0111-0.50-0
Samtec Inc.
Ribbon Cables / IDC Cables .100 Double Row IDC Ribbon Cable Assembly, Terminal
Need more? Email Us
ECAD model for HCMD-24-T-10.00-02-D04
Thomas & Betts
TC101 - Thomas and Betts Ty-Rap TR TC101 CABLE TIE .5X2 SGL BDL SCR
Need more? Email Us
ECAD model for TC101
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC55/0122-24-9/96-F871
Need more? Email Us
ECAD model for EK7530-000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention