Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 100
Max Input Voltage 264 V
Max Input Voltage (AC) 240 V
Max Output Current 1.33 A
Max Supply Voltage 264 V
Min Input Voltage 90 V
Min Input Voltage (AC) 100 V
Min Supply Voltage 90 V
Mount Screw
Nominal Output Voltage 9 V
Number of Outputs 1
Operating Supply Voltage 240 V
Output Current 1.33 A
Output Voltage 9 V
Power Rating 11.7 W
REACH SVHC No SVHC
RoHS Compliant
Width 89 mm
Win Source Part Number 961084-T2402AD
Categories OEM Parts(T-Z)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T2402AD CAD Model

Description

The Multicomp T2402AD is an SMD (SMT) mountable power supply with a power rating of 11.7W and a nominal output voltage of 9V.

  • Power Rating: 11.7W
  • Output Voltage: 9V
  • Number of Outputs: 1
  • Output Current: 1.33A
  • Operating Supply Voltage: 240V
  • Width: 89mm
  • Case/Package: 100
  • Maximum Input Voltage: 264V
  • Minimum Input Voltage: 90V
  • Maximum Supply Voltage: 264V
  • Minimum Supply Voltage: 90V
  • Category: OEM parts (T-Z)
  • Popularity: Low
  • RoHS Compliant: Yes
  • REACH SVHC: No
  • Minimum Input Voltage (AC): 100V
  • Maximum Input Voltage (AC): 240V

You May Also Be Interested in

Toshiba Semiconductor and Storage
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin MFSOP T/R
Need more? Email Us
ECAD model for TLP180(TPL,F)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP3011
Toshiba Semiconductor and Storage
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SO T/R
Lowest to $0.0988
ECAD model for TLP185(GRL-TR,SE(T
Toshiba Semiconductor and Storage
Optocoupler Trans 5KVRMS 4DIP
Need more? Email Us
ECAD model for TLP621(D4-Y-LF2)
Schneider Electric
COUNTER MODULE, MODICON TM5, 1 H / Counter Module DIN Rail 24VDC
Need more? Email Us
ECAD model for TM5SE1IC01024
Toshiba Semiconductor and Storage
Relay Ssr 50MA 1.3V Dc-in 0.5A 60V Dc-out 4-PIN PDIP
Need more? Email Us
ECAD model for TLP225A(F)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP645J
Toshiba Semiconductor and Storage
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R
Need more? Email Us
ECAD model for TLP281(TP,F,T)
Toshiba Semiconductor and Storage
Optocoupler 1-CH Open Collector-OUT 3750Vrms 4-Pin SOIC T/R
Need more? Email Us
ECAD model for TLP183(V4-GBTLE(T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention