EN
  • EN
  • DE

TM5SE1IC01024

Part No TM5SE1IC01024
Manufacturer Schneider Electric
Catalog Controllers - PLC Modules
Description COUNTER MODULE, MODICON TM5, 1 H  /  Counter Module DIN Rail 24VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Controllers - PLC Modules
Mfr Schneider Electric
Series Modicon
Package Box
Type Counter Module
Number of Inputs and Type 1 - Digital
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Temperature Range - Operating 0°C ~ 60°C
Ingress Protection IP20
Approval Agency CSA, C-tick, cULus, GOST, IEC, UL
MSL Level 1 (Unlimited)
Other Names 4008-TM5SE1IC01024
Standard Package 1
Win Source Part Number 1063979-TM5SE1IC01024
Ultra Librarian 3D Model Ultra Librarian TM5SE1IC01024 CAD Model

Description

The 1063979-TM5SE1IC01024 is a Modicon series counter module designed for industrial automation and controls.

  • Module Type: It is a type of PLC module that features a screw terminal termination style and one digital input.
  • Operating Temperature: The module is designed to operate within a temperature range of 0°C to 60°C
  • Ingress Protection: and has an ingress protection rating of IP20.
  • Mounting: The 1063979-TM5SE1IC01024 is mounted on a DIN rail
  • Voltage Supply: and has a voltage supply of 24VDC.
  • Approvals: It is approved by CSA, C-tick, cULus, GOST, IEC, and UL, making it a reliable component for various industrial control applications.

You May Also Be Interested in

Phoenix Contact
OUTPUT MODULE 8 ANALOG
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 2 SOLID STATE 24V
Need more? Email Us
Phoenix Contact
COMMUNICATIONS MODULE 8 DIG 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 8SS 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 8 DIGITAL
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 16SS 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 8SS 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 2 ANALOG 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 4 ANALOG 24V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess