EN
  • EN
  • DE

TLP645J

Part No TLP645J
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100046-TLP645J
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP645J CAD Model

Description

The TLP645J is a solid-state relay (SSR) or photorelay manufactured by Toshiba Semiconductor and Storage. It consists of an infrared LED and a MOSFET output, providing electrical isolation and switching capabilities. This device is designed for various applications requiring reliable and isolated switching of both analog and digital signals.

Applications:

  • Industrial Automation: Used within programmable logic controllers (PLCs) and industrial automation systems for isolated control signal switching.
  • Test and Measurement Equipment: Provides crucial isolation in sensitive measurement tools preventing ground loops and ensuring precise results.
  • Power Supplies: Deployed in power supplies to manage and isolate different circuit sections.
  • Security Systems: Integrated into alarm systems and other security devices for reliable switching and isolation.
  • Office Automation Equipment: Utilized in devices such as printers and copiers for switching and control tasks.

Features:

  • High Isolation Voltage: Offers a high degree of electrical isolation between the input and output, enhancing safety and eliminating ground loop issues.
  • Low On-Resistance: Reduces voltage drop and power dissipation when in the on state, optimizing efficiency.
  • Fast Switching Speed: Facilitates quick signal switching, making it suitable for high-speed applications.
  • Low Input Current: Requires minimal input current for LED activation, ensuring compatibility with low-power control circuits.
  • Compact Package Design: Enables easy integration into environments where space is limited.
  • Surface Mount Device (SMD): Suited for automated assembly, which cuts down on manufacturing costs.

Benefits:

  • Increased Safety: The high isolation voltage protects both users and equipment from potential electrical hazards.
  • Enhanced Signal Integrity: The electrical isolation stops noise and ground loops from distorting signals.
  • Reduced Power Usage: Lower on-resistance translates to lower power dissipation, helping to save energy.
  • Improved Reliability: A solid-state design offers superior reliability and a longer service life compared to traditional electromechanical relays.
  • Space-Saving Design: The compact package facilitates use in tight spaces on circuit boards.

Typical Specifications:

Isolation Voltage: 3750 Vrms

On-State Resistance: Varies, consult datasheet for accurate values

Load Voltage: 60 V

Load Current: Varies, consult datasheet for accurate values

Turn-On Time: Less than 1 ms

Turn-Off Time: Less than 1 ms

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess