Products specifications Report Issue?

Case / Package SIP
Forward Current 6 A
Forward Voltage 1.1 V
Max Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 50 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 4
RoHS Compliant
Win Source Part Number 1118359-VSIB605
Categories Custom Parts
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSIB605 CAD Model

Description

The Multicomp VSIB605 is a custom part designed for use in various applications.

  • Forward Voltage: 1.1V
  • Forward Current: 6A
  • Pins: 4
  • Mounting: through hole
  • Popularity: medium
  • Supply: limited
  • RoHS Compliant: Yes
  • Maximum Repetitive Reverse Voltage: 50V

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Crystal, TSX-3225, 40 Mhz, 9 Pf
Need more? Email Us
ECAD model for X1E0000210177 TSX-3225 40 MHZ 9.0PF
Xilinx Inc.
Contact for details
Need more? Email Us
ECAD model for XCS30PQ208
Panjit
Diode Zener Single 16V 5% 500mW 2-Pin Mini-MELF T/R
Need more? Email Us
ECAD model for ZMM55C16T/R13
VersaSense
V-Series Valve, Pneumatic, Solenoid-Pilot, Spring Return, Three-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
ECAD model for VGS-3302-3-3530-A120
Xicor Inc.
Need more? Email Us
ECAD model for X2004DI-20
Texas Instruments
CapTIvate™ capacitive touch sensing microcontroller with 64KB FRAM, 8KB SRAM, 43 IO, 12-bit ADC 48-LQFP -40 to 105
Need more? Email Us
ECAD model for XMS430FR2676TPTR
Okaya Electric America, Inc.
AC Capacitor; 250VAC, 0.1 F, 20% Tolerance Noise Suppression
Need more? Email Us
ECAD model for XYE104222-AN
Weidmuller
Terminal block Temperature range: -60 ... +130 °C Weight: 16.5 g Colour: Dark Beige Combustibility class: UL 94 V-0...
Need more? Email Us
ECAD model for WDU 6 SL - 9537460000
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA7812KMQB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention