The XTEAWT-0-2A0-S30-FB-0003 is a high-power LED manufactured by Cree/Wolfspeed. This LED is designed for demanding applications where high luminous flux and efficient thermal management are crucial. It leverages Cree's advanced LED technology to deliver exceptional performance and reliability.
Applications
- High bay lighting
- Street lighting
- Stadium lighting
- Horticultural lighting
- Automotive lighting (headlights, auxiliary lights)
- Specialty lighting applications requiring high intensity and specific color temperatures
Features
- High luminous flux output
- Low thermal resistance
- Wide viewing angle
- Long lifespan
- Robust package design
- Available in various color temperatures and CRI options
- RoHS compliant
Benefits
- Reduced energy consumption due to high efficiency
- Lower maintenance costs due to long lifespan
- Improved light quality and uniformity
- Enhanced safety and visibility in outdoor applications
- Design flexibility due to various color and CRI options
- Environmentally friendly due to RoHS compliance
Additional Details
The specific electrical and optical characteristics of the XTEAWT-0-2A0-S30-FB-0003 LED depend on the drive current and operating temperature. Consult the manufacturer's datasheet for detailed specifications such as forward voltage, luminous flux, color coordinates, and thermal resistance. Proper thermal management is crucial to ensure optimal performance and lifespan. This LED is typically mounted on a heat sink to dissipate heat effectively. The package is designed for surface mounting and reflow soldering.
This LED is commonly used in applications that require a high degree of reliability and performance. Its robust construction and efficient thermal management make it suitable for use in harsh environments. The XTEAWT-0-2A0-S30-FB-0003's high luminous flux also allows for designs with fewer LEDs, reducing system cost and complexity.