EN
  • EN
  • DE

V23105A5003A201 8-1393792-8

Part No V23105A5003A201 8-1393792-8
Manufacturer TE Connectivity
Catalog Custom Parts (U - Z)
Description Signal Relay 12V 3A 2CO Tht Rohsconf
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230236-V23105A5003A201 8-1393792-8
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23105A5003A201 8-1393792-8 CAD Model

Description

The V23105A5003A201 8-1393792-8 is a power PCB relay manufactured by TE Connectivity. This relay is designed for various applications requiring reliable switching performance and robust construction.

Applications:

  • Industrial control systems: Used for switching high-power circuits in industrial machinery and equipment.
  • Automotive applications: Found in automotive systems for controlling lights, motors, and other electrical components.
  • Power supplies: Employed in power supplies for switching between different voltage levels or isolating circuits.
  • HVAC systems: Used in heating, ventilation, and air conditioning systems for controlling fans, compressors, and other components.
  • Telecommunications equipment: Implemented in telecommunications equipment for signal routing and switching.

Features:

  • High switching capacity: Capable of handling significant current and voltage loads.
  • PCB mounting: Designed for direct mounting on printed circuit boards, facilitating easy integration into electronic circuits.
  • Compact size: Offers a small footprint, making it suitable for applications with limited space.
  • Sealed construction: Provides protection against dust, moisture, and other environmental contaminants.
  • High reliability: Engineered for long-term performance and minimal failure rates.

Benefits:

  • Enhanced system performance: Ensures reliable switching, contributing to overall system stability and efficiency.
  • Simplified integration: Allows for easy incorporation into existing and new designs, reducing development time and costs.
  • Increased durability: Withstands harsh operating conditions, extending the lifespan of the equipment.
  • Reduced maintenance: Requires minimal maintenance due to its robust design and high reliability.
  • Improved safety: Provides safe and reliable switching, protecting equipment and personnel from electrical hazards.

Technical Specifications (Generally, based on similar TE Connectivity Power Relays):

  • Contact Arrangement: Typically SPDT or DPDT
  • Contact Current Rating: Up to 16A
  • Contact Voltage Rating: Up to 250VAC
  • Coil Voltage: Available in various DC and AC voltages (e.g., 12VDC, 24VDC, 230VAC)
  • Operating Temperature: -40°C to +85°C

The V23105A5003A201 8-1393792-8 relay is a versatile and dependable component suitable for a wide range of applications requiring robust and reliable switching performance. Its compact size, high switching capacity, and sealed construction make it an excellent choice for demanding environments.

You May Also Be Interested in

Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us
TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us
Inphi Corporation
15Gbps Ethernet Transceiver
Need more? Email Us
Anaren
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess