EN
  • EN
  • DE

ADG467BRZ-REEL7

Part No ADG467BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog TVS - Mixed Technology
Description IC CHANNEL PROTECTOR OCT 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name ADG467
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG467BRZ-REEL7-ND, ADG467BRZ-REEL7TR, ADG467BRZ-REEL7CT, ADG467BRZ-REEL7DKR
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910353-ADG467BRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG467BRZ-REEL7 CAD Model

Description

Product Overview

The ADG467BRZ-REEL7 is a robust, high-performance channel protector from Analog Devices Inc., designed to safeguard sensitive analog inputs from overvoltage conditions that can arise in harsh industrial environments. This component is a part of the REEL7 packaging series, indicating that it is provided in a tape and reel format suitable for automated assembly processes.

Key Features

  • Channels: The ADG467BRZ-REEL7 features seven independent channels, each capable of protecting analog inputs.
  • Overvoltage Protection: It offers excellent overvoltage protection up to ±17 volts, ensuring the safety of the connected circuitry even under extreme conditions.
  • Low On Resistance: With a low on resistance typically around 7 ohms, it ensures minimal signal attenuation and distortion, maintaining signal integrity.
  • Low Leakage Current: The device exhibits low leakage current, which is critical for maintaining accuracy in precision analog applications.
  • Supply Voltage Range: The ADG467BRZ-REEL7 operates on a single 12 V to 30 V supply, or a dual ±12 V to ±15 V supply, providing flexibility in various system designs.
  • Power-On Protection: Inputs and outputs of the ADG467BRZ-REEL7 are protected during power-off conditions, enhancing the reliability of the system.
  • Package: The component is offered in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, which is space-efficient and ideal for densely packed PCBs.

Applications

The ADG467BRZ-REEL7 is suitable for a wide range of applications where input channel protection is paramount. These include:

  • Industrial control systems
  • Data acquisition systems
  • Process control interfaces
  • Instrumentation
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADG467BRZ-REEL7 is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability in various operating conditions. With its robust protection features and flexible supply voltage range, this channel protector is an excellent choice for designers looking to enhance the resilience of their electronic systems.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 1800V BOD
Need more? Email Us
IXYS
TVS DEVICE MIXED 2300V BOD
Need more? Email Us
IXYS
TVS DEVICE MIXED 3000V BOD
Lowest to $69.2184
Phoenix Contact
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Eaton-Electronics Division
TVS DEVICE POLYMER 35V 0402
Lowest to $0.1310
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Phoenix Contact
TVS DEVICE SURGE PROT DIN RAIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5896 $66.3584
8+ $13.6120 $108.8960
12+ $13.1866 $158.2392
16+ $12.7612 $204.1792
21+ $12.3359 $259.0539
28+ $11.0598 $309.6744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess